EN
  • EN
  • DE

RJK0304DPB-00#J0 J005

Part No RJK0304DPB-00#J0 J005
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 062531-RJK0304DPB-00#J0 J005
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK0304DPB-00#J0 J005 CAD Model

Description

The RJK0304DPB-00#J0 J005 is a P-channel MOSFET from Renesas Electronics, designed for high-efficiency power management in various applications. This MOSFET offers a low on-resistance and fast switching speed, making it suitable for DC-DC converters, load switches, and power supply circuits. The 'J005' likely denotes a specific production batch or date code.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits to maintain stable output voltages.
  • Load Switches: Employed to control power distribution and enable/disable loads efficiently.
  • Power Supply Circuits: Integral in providing power to various electronic components and systems.
  • Notebook PCs: Found in power management and voltage regulation circuits of laptops.
  • Mobile Devices: Used for efficient power switching and management in smartphones and tablets.

Features:

  • P-Channel MOSFET: Allows for simplified drive circuitry and flexibility in design.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, improving overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • High Efficiency: The low on-resistance minimizes power dissipation, resulting in improved efficiency and reduced heat generation.
  • Compact Design: The small surface mount package allows for space-saving designs and easy integration into various applications.
  • Reliable Performance: Renesas is known for producing high-quality and reliable components, ensuring consistent performance in demanding applications.
  • Simplified Circuit Design: P-Channel MOSFETs simplify gate drive requirements compared to N-Channel MOSFETs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations and reduces the use of hazardous substances.

Additional Details:

The RJK0304DPB-00#J0 J005 MOSFET typically features a drain-source voltage (VDS) rating that accommodates a variety of power supply voltages. The gate-source voltage (VGS) rating ensures proper control and operation of the MOSFET. Detailed specifications such as the maximum drain current (ID), power dissipation, and thermal resistance should be consulted in the datasheet for specific design considerations. The device is designed to operate within a defined temperature range, ensuring stability and longevity. This MOSFET is commonly available in a small outline package (SOP), which is ideal for high-density PCB layouts. The 'J005' suffix may indicate traceability or specific manufacturing parameters, but does not alter the fundamental characteristics of the MOSFET.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0280 $61.6800
140+ $0.8443 $118.2020
215+ $0.8177 $175.8055
295+ $0.7912 $233.4040
380+ $0.7646 $290.5480
510+ $0.6861 $349.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess