EN
  • EN
  • DE

RJK03290PB

Part No RJK03290PB
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182958-RJK03290PB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK03290PB CAD Model

Description

The RJK03290PB is a silicon N-channel MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for high-efficiency power management applications and features a low on-resistance, contributing to minimal power loss and improved overall system efficiency. Its optimized design makes it suitable for various DC-DC converters, power supplies, and load switching circuits.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Load Switching
  • Motor Control Circuits
  • Notebook PCs

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • High-Speed Switching: Facilitates fast and efficient switching performance.
  • Low Input Capacitance: Reduces gate drive requirements and improves switching speed.
  • Avalanche Capability: Provides robustness against voltage transients.
  • Surface Mount Package: Allows for efficient board assembly and space utilization.

Benefits:

  • Improved Energy Efficiency: Low on-resistance leads to reduced power dissipation and improved energy efficiency in power conversion applications.
  • Enhanced System Performance: High-speed switching characteristics enable faster response times and better overall system performance.
  • Compact Design: Surface mount package allows for smaller and more compact circuit designs.
  • Increased Reliability: Robust design and avalanche capability ensure reliable operation in demanding environments.
  • Simplified Design: Low input capacitance simplifies gate drive requirements, making it easier to implement in various circuit designs.

Additional Details:

The RJK03290PB is typically available in a surface-mount package, such as a PowerPAK SO-8 or similar, which provides excellent thermal performance. It is designed to operate within specific voltage and current ranges, as detailed in the manufacturer's datasheet. The device's gate threshold voltage is precisely controlled, enabling predictable and reliable switching behavior. The internal diode is optimized for efficient reverse recovery, further enhancing the overall performance of the MOSFET in synchronous rectification applications. It is also RoHS compliant, ensuring adherence to environmental regulations.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess