EN
  • EN
  • DE

RJK0331DPB-00#J0

Part No RJK0331DPB-00#J0
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182963-RJK0331DPB-00#J0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK0331DPB-00#J0 CAD Model

Description

The RJK0331DPB-00#J0 is an N-channel MOSFET manufactured by Renesas Electronics America. This MOSFET is designed to provide efficient power switching capabilities for a variety of applications, with a focus on minimizing power loss and maximizing overall system performance. Its low on-resistance and fast switching speed make it suitable for use in DC-DC converters, power supplies, and load switching applications.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Load Switching
  • Motor Control Circuits
  • Battery Chargers

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • High-Speed Switching: Enables fast and efficient switching performance.
  • Low Gate Charge (Qg): Reduces gate drive requirements and improves switching efficiency.
  • Avalanche Capability: Provides robustness against voltage transients and inductive loads.
  • Surface Mount Package: Allows for efficient board assembly and compact designs.

Benefits:

  • Improved Energy Efficiency: Lower on-resistance contributes to reduced power dissipation and higher energy efficiency in power conversion systems.
  • Enhanced System Performance: Faster switching speeds enable quicker response times and improved overall system performance.
  • Reduced Power Consumption: Lower gate charge minimizes the power needed to drive the MOSFET, contributing to energy savings.
  • Increased Reliability: Avalanche capability provides protection against voltage spikes and inductive kickback, ensuring reliable operation.
  • Compact and Efficient Designs: Surface mount package enables smaller and more efficient circuit designs.

Additional Details:

The RJK0331DPB-00#J0 typically comes in a surface-mount package such as SOP-8, allowing for easy integration into automated assembly processes. The datasheet provides detailed specifications regarding voltage and current ratings, as well as thermal characteristics. The device’s controlled gate threshold voltage ensures consistent and predictable switching behavior. This MOSFET is often used in synchronous rectification applications due to its low on-resistance and fast switching capabilities. Furthermore, it is commonly RoHS compliant, meeting environmental standards for hazardous substances.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess