EN
  • EN
  • DE

RJK0346DPA

Part No RJK0346DPA
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 65A WPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 65A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Max Gate Charge 49nC @ 10V
Max Input Capacitance 7650pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 65W (Tc)
Maximum Rds On at Id,Vgs 1.8 mOhm @ 25A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (5x6)
Dimension 8-PowerWDFN
Win Source Part Number 210772-RJK0346DPA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK0346DPA CAD Model

Description

The RJK0346DPA is an N-channel MOSFET from Renesas Electronics America, designed for a variety of power management applications. This MOSFET is characterized by its low on-resistance, enabling efficient power switching and minimal energy loss. Its features make it suitable for DC-DC converters, power supplies, and load switching circuits.

Applications:

      
  • DC-DC Converters
  •   
  • Power Supplies
  •   
  • Load Switching
  •   
  • Motor Control
  •   
  • Power Management Circuits

Features:

      
  • Low On-Resistance (RDS(on)): Minimizes power loss and maximizes efficiency.
  •   
  • High-Speed Switching: Enables fast and efficient switching performance.
  •   
  • Low Gate Charge (Qg): Reduces gate drive power requirements.
  •   
  • Avalanche Rated: Provides robustness against voltage transients.
  •   
  • Surface Mount Package: Facilitates compact design and efficient assembly.

Benefits:

      
  • Enhanced Efficiency: Low on-resistance reduces power dissipation, resulting in improved energy efficiency.
  •   
  • Improved Performance: High-speed switching allows for faster response times and better overall system performance.
  •   
  • Reduced Power Consumption: Low gate charge minimizes the power needed to drive the MOSFET, contributing to energy savings.
  •   
  • Increased Reliability: Avalanche rating ensures reliable performance under voltage stress.
  •   
  • Compact Design: Surface mount package enables smaller and more efficient circuit designs.

Additional Details:

The RJK0346DPA is typically available in a surface-mount package, such as a SOP-8 or similar, for ease of integration into automated assembly processes. Detailed specifications regarding voltage ratings, current limits, and thermal characteristics can be found in the manufacturer's datasheet. The device's controlled gate threshold voltage ensures consistent switching behavior across a range of operating conditions. It is frequently used in synchronous rectification applications due to its efficiency and speed. Furthermore, the device is often compliant with RoHS standards, indicating its adherence to environmental regulations.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2869 $59.4594
62+ $1.8757 $116.2934
96+ $1.8180 $174.5280
132+ $1.7591 $232.2012
170+ $1.7002 $289.0340
228+ $1.5246 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess