EN
  • EN
  • DE

RJK0366DPA-01-J0

Part No RJK0366DPA-01-J0
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case QFN8
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 756030-RJK0366DPA-01-J0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK0366DPA-01-J0 CAD Model

Description

The RJK0366DPA-01-J0 is a P-channel MOSFET from Renesas Electronics, designed for high-efficiency power management applications. This MOSFET is known for its low on-resistance and fast switching speed, contributing to minimal power loss and improved system performance.

Applications:

  • DC-DC Converters: Used in voltage regulation and conversion circuits.
  • Load Switching: Employed for efficiently switching power to various loads.
  • Power Management Circuits: Integral in managing power distribution in electronic devices.
  • Battery Management Systems: Found in circuits controlling battery charging and discharging.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for enhanced efficiency.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • Low Input Capacitance: Improves responsiveness in high-speed circuits.
  • Pb-free (RoHS Compliant): Environmentally friendly, adhering to RoHS standards.
  • Halogen-Free: Further enhances environmental compliance.

Benefits:

  • Enhanced Power Efficiency: Reduces energy consumption and heat generation.
  • Improved System Reliability: Stable performance under varying operating conditions.
  • Compact Design: Allows for smaller and more integrated circuit designs.
  • Environmentally Friendly: Complies with environmental regulations for responsible electronics manufacturing.

Specifications:

The RJK0366DPA-01-J0 typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that varies based on the specific application conditions, usually around -5A. The on-resistance (RDS(on)) is typically in the range of 28 mΩ at VGS = -10V. It comes in a compact package, such as a SOP-8, suitable for surface mount technology. The gate threshold voltage is generally around -1.5V. Detailed specifications can be found in the Renesas datasheet.

This MOSFET offers a combination of performance, reliability, and environmental compliance, making it a suitable choice for various power management applications.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess