EN
  • EN
  • DE

RJK0392DPA

Part No RJK0392DPA
Manufacturer Renesas Electronics America
Catalog FETs - Single
Description Silicon N Channel Power MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183035-RJK0392DPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK0392DPA CAD Model

Description

The RJK0392DPA is an N-channel MOSFET produced by Renesas Electronics, designed for switching applications within electronic circuits. It is frequently employed in DC-DC converters, load switches, and power management systems.

Applications:

  • DC-DC converters in various electronic devices.
  • Load switching in power distribution and management.
  • Power supplies for diverse electronic equipment.
  • Motor control circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency. RDS(on) is typically specified at various gate-source voltages (VGS).
  • High-Speed Switching: Facilitates rapid switching, thereby reducing switching losses at higher frequencies.
  • Logic Level Gate Drive: Enables direct driving from logic-level signals (e.g., 5V or 3.3V), simplifying drive circuitry.
  • Surface Mount Package: DPAK (TO-252) package designed for efficient heat dissipation and automated assembly.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits:

  • Improved Power Efficiency: Low RDS(on) and fast switching speeds result in increased power efficiency.
  • Reduced Heat Generation: Lower RDS(on) minimizes power dissipation as heat, enhancing reliability.
  • Simplified Circuit Design: Logic-level gate drive streamlines the gate drive circuit.
  • Compact Footprint: Surface-mount package allows for dense and efficient circuit layouts.
  • Enhanced Reliability: Renesas MOSFETs are known for robust design and performance.

Additional Details:

Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), and Continuous Drain Current (ID) are crucial parameters specified in the datasheet, which must be consulted for proper application. The DPAK package is intended for surface mounting and efficient heat dissipation. Derating curves and thermal specifications should be carefully reviewed in the datasheet.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1529 $64.5870
70+ $1.7660 $123.6200
105+ $1.7117 $179.7285
140+ $1.6563 $231.8820
185+ $1.6008 $296.1480
245+ $1.4357 $351.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess