EN
  • EN
  • DE

RJK0394DPA-HF-HS

Part No RJK0394DPA-HF-HS
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183047-RJK0394DPA-HF-HS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK0394DPA-HF-HS CAD Model

Description

The RJK0394DPA-HF-HS is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) produced by Renesas Electronics America. This power MOSFET is optimized for high-efficiency switching applications, featuring a low on-resistance and fast switching characteristics. It is commonly found in power management systems, DC-DC converters, and various load switching applications.

Applications:

  • DC-DC Converters: Used extensively for voltage regulation and efficient power conversion.
  • Load Switching: Efficiently controls power delivery to various loads within a system.
  • Power Management Circuits: Integrated into circuits to optimize power distribution and usage.
  • Motor Control: Utilized in low-power motor control circuits for efficient operation.
  • LED Lighting: Employed in LED driver circuits to ensure efficient power management.

Features:

  • P-Channel MOSFET: Offers design flexibility with its polarity, simplifying certain circuit designs.
  • Low On-Resistance (RDS(on)): Minimizes power loss, resulting in improved energy efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses and improving transient response.
  • Surface Mount Package: Facilitates automated assembly, reducing manufacturing costs and improving reliability.
  • Lead-Free Construction: Complies with environmental standards, ensuring eco-friendly operation.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to improved overall efficiency.
  • Compact Design: Small package size enables high-density circuit layouts, reducing board space.
  • Reliable Performance: Renesas's stringent manufacturing standards ensure consistent and dependable operation.
  • Simplified Circuit Design: P-channel configuration simplifies certain circuit topologies, reducing component count.
  • Environmentally Conscious: Lead-free construction aligns with environmental protection initiatives.

Additional Details:

The RJK0394DPA-HF-HS is designed with a low gate charge to enhance switching speed and reduce gate drive requirements. Typically housed in a surface-mount package such as a PowerPAK, it facilitates effective heat dissipation. The specific RDS(on) values and other electrical specifications are detailed in the Renesas datasheet. Always consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess