EN
  • EN
  • DE

RJK0397DPA-0G

Part No RJK0397DPA-0G
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183052-RJK0397DPA-0G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK0397DPA-0G CAD Model

Description

The RJK0397DPA-0G is a P-channel power MOSFET manufactured by Renesas Electronics America. This MOSFET is engineered for high-efficiency switching applications, providing low on-resistance and rapid switching speeds. It is commonly used in power management circuits, DC-DC converters, and load switching applications to enhance overall system performance.

Applications:

  • DC-DC Converters: Widely utilized for voltage regulation and efficient power conversion.
  • Load Switching: Effectively employed to manage power distribution to various loads within a system.
  • Power Management Circuits: Integrated into systems to optimize power usage and ensure efficient distribution.
  • Motor Control: Used in low-power motor control applications for efficient and precise control.
  • LED Lighting: Implemented in LED driver circuits for reliable and efficient power management.

Features:

  • P-Channel MOSFET: Offers enhanced design flexibility due to its polarity, simplifying specific circuit designs.
  • Low On-Resistance (RDS(on)): Reduces power loss significantly, improving overall energy efficiency.
  • Fast Switching Speed: Facilitates high-frequency operation, minimizing switching losses and enhancing transient response.
  • Surface Mount Package: Simplifies automated assembly processes and promotes compact design layouts.
  • Lead-Free Construction: Ensures compliance with environmental regulations and promotes eco-friendly practices.

Benefits:

  • Enhanced Efficiency: The low on-resistance minimizes power dissipation, leading to substantial efficiency gains.
  • Compact Design: Its small package enables high-density circuit layouts, optimizing board space utilization.
  • Reliable Operation: Renesas's rigorous manufacturing standards guarantee consistent and dependable performance.
  • Simplified Integration: P-channel configuration simplifies certain circuit topologies, reducing component count and complexity.
  • Environmental Compliance: Lead-free construction aligns with global environmental protection initiatives.

Additional Details:

The RJK0397DPA-0G is characterized by a low gate charge, which contributes to its fast switching speed and reduces gate drive requirements. It typically comes in a surface-mount package, such as a PowerPAK, which aids in efficient heat dissipation. Detailed electrical characteristics, including RDS(on) values, are available in the Renesas datasheet. Always refer to the official datasheet for precise specifications and application guidelines to ensure optimal performance.

You May Also Be Interested in

UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0215 $64.1720
18+ $6.5823 $118.4814
28+ $6.3768 $178.5504
38+ $6.1712 $234.5056
49+ $5.9656 $292.3144
65+ $5.3477 $347.6005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess