EN
  • EN
  • DE

RJK03K4DPA-00-J5A

Part No RJK03K4DPA-00-J5A
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183091-RJK03K4DPA-00-J5A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK03K4DPA-00-J5A CAD Model

Description

The RJK03K4DPA-00-J5A is an N-channel MOSFET from Renesas Electronics America. This MOSFET is engineered for applications needing efficient power control and switching capabilities. It is suitable for use in various power management and motor control systems.

Applications:

  • DC-DC Converters: Serves as a switching component in different DC-DC converter topologies.
  • Motor Control: Used to drive and control small DC motors in various applications.
  • Power Switching Circuits: Enables efficient power switching in various electronic devices.
  • Load Switching: Actively switches power to different loads within a system.

Features:

  • N-Channel MOSFET: Allows for efficient current flow when a positive voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, increasing efficiency.
  • Fast Switching Speed: Enables rapid switching transitions for improved performance.
  • Surface Mount Package: Facilitates automated assembly and enables compact designs.

Benefits:

  • Enhanced Efficiency: Low RDS(on) reduces power dissipation, improving overall energy efficiency.
  • Reduced Heat Generation: Less power loss translates to less heat generation, increasing system reliability.
  • Improved Response Time: Fast switching enables quick response times in dynamic circuits.
  • Compact Design: Surface mount package allows for smaller and more integrated designs.

Additional Details:

The RJK03K4DPA-00-J5A features a low gate charge, which contributes to its high-speed switching performance. It is designed to handle substantial drain current while maintaining low on-resistance. Its surface-mount package provides efficient thermal management. For detailed specifications, including voltage and current ratings, consult the Renesas datasheet.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2677 $71.3385
10+ $11.7071 $117.0710
16+ $11.3409 $181.4544
22+ $10.9748 $241.4456
28+ $10.6098 $297.0744
37+ $9.5126 $351.9662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess