EN
  • EN
  • DE

TLA-6T213HF-T

Part No TLA-6T213HF-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217775-TLA-6T213HF-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-6T213HF-T CAD Model

Description

The TLA-6T213HF-T is a common mode choke coil produced by TDK Corporation. This component is specifically engineered to mitigate common mode noise in high-frequency applications. Its design emphasizes high impedance at relevant frequencies while maintaining a compact form factor.

Applications

  • High-Speed Data Lines: Employed in USB, HDMI, and Ethernet interfaces to suppress common mode noise and improve signal integrity.
  • Switching Power Supplies: Used in high-frequency switching power supplies to minimize EMI and ensure stable operation.
  • Digital Audio Interfaces: Integrated into digital audio devices to reduce noise and distortion, enhancing audio quality.
  • Industrial Communication Systems: Utilized in industrial networks to filter noise and improve communication reliability.
  • Automotive Communication Buses: Applied in automotive CAN bus and other communication systems to suppress noise and ensure robust data transmission.

Features

  • High Common Mode Impedance at High Frequencies: Provides effective noise suppression in high-speed circuits.
  • Low Differential Mode Impedance: Minimizes signal attenuation and preserves signal integrity.
  • Compact Surface Mount Package: Allows for easy integration into space-constrained designs.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in clearer and more reliable signal transmission.
  • Enhanced EMI Performance: Minimizes electromagnetic interference, helping devices meet regulatory standards.
  • Increased System Reliability: Protects sensitive components from noise-related damage and failures.
  • Simplified Design: Easy to integrate into existing circuit designs with minimal modifications.
  • Optimized for High-Frequency Applications: Specifically designed for use in high-speed data and communication systems.

Additional Details

The TLA-6T213HF-T common mode choke features a specialized ferrite core material designed for optimal performance at high frequencies. Its construction minimizes parasitic capacitance and inductance, ensuring minimal impact on the desired signal. It is typically surface-mounted for ease of assembly and automated manufacturing processes.

Specific electrical characteristics include impedance versus frequency, rated current, DC resistance, and insertion loss. These parameters should be carefully considered when selecting the appropriate common mode choke for a specific application. Consult the TDK datasheet for detailed specifications and performance curves.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8757 $65.6495
80+ $1.5385 $123.0800
120+ $1.4911 $178.9320
165+ $1.4426 $238.0290
210+ $1.3952 $292.9920
280+ $1.2509 $350.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess