EN
  • EN
  • DE

RJK1052DPB-WS#J5

Part No RJK1052DPB-WS#J5
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description IGBT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Renesas Electronics America
Series *
Package Tray
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1210634-RJK1052DPB-WS#J5
Ultra Librarian 3D Model Ultra Librarian RJK1052DPB-WS#J5 CAD Model

Description

The RJK1052DPB-WS#J5 is a high-performance N-channel MOSFET from Renesas Electronics. This MOSFET is designed for a wide range of applications requiring efficient power switching and high current handling capabilities. It is particularly well-suited for use in automotive applications and industrial power supplies where reliability and performance are critical.

Applications

  • Automotive motor control
  • DC-DC converters
  • Power supplies
  • Load switching
  • High-efficiency power amplifiers

Features

  • Low on-resistance (R<sub>DS(on)) for reduced power loss and improved efficiency.
  • High avalanche energy capability, ensuring robustness against voltage spikes and transient events.
  • High-speed switching, enabling efficient operation at high frequencies.
  • Logic level drive, allowing direct interface with microcontrollers and other low-voltage control circuits.
  • RoHS compliant, meeting environmental standards for hazardous substance reduction.
  • Optimized gate charge for efficient switching performance.

Benefits

  • Increased energy efficiency due to low R<sub>DS(on), reducing heat dissipation and improving overall system performance.
  • Improved system reliability and robustness due to high avalanche energy capability.
  • Simplified design and reduced component count due to logic level drive compatibility.
  • Compliance with environmental regulations, ensuring environmentally responsible product use.
  • Enhanced thermal performance, allowing for operation in demanding environments.

Additional Details

The RJK1052DPB-WS#J5 is typically supplied in a surface-mount package, which helps with efficient heat dissipation and ease of assembly. Its specifications typically include a drain-source voltage (V<sub>DS) rating appropriate for its target applications. It's designed to provide a balance between switching speed, on-resistance, and ruggedness, making it a versatile choice for many power switching applications. The specific datasheet should be consulted for exact V<sub>DS, current ratings, and thermal characteristics.

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines when using the RJK1052DPB-WS#J5 MOSFET.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess