EN
  • EN
  • DE

RJK6024DPE-00#J3

Part No RJK6024DPE-00#J3
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Nch Single Power Mosfet 600V 0.4A 42000Mohm LDPAK(S)-(1)/To-263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SC
Continuous Drain Current (ID) 400 mA
Drain to Source Voltage (Vdss) 600 V
Input Capacitance 37.5 pF
Max Power Dissipation 20 W
Mount Surface Mount
Number of Pins 83
Packaging Tape & Reel (TR)
Rds On Max 42 Ω
RoHS Compliant
Win Source Part Number 1224994-RJK6024DPE-00#J3
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK6024DPE-00#J3 CAD Model

Description

The Renesas Electronics America RJK6024DPE-00#J3 is a surface mount SC package MOSFET with a drain to source voltage (Vdss) of 600 V and a continuous drain current (ID) of 400 mA.

  • Drain to Source Voltage (Vdss): 600 V
  • Continuous Drain Current (ID): 400 mA
  • Input Capacitance: 37.5 pF
  • Maximum Power Dissipation: 20 W
  • Rds On Max: 42 Ω
  • Compliance: RoHS compliant
  • Packaging: tape and reel

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess