EN
  • EN
  • DE

RKV501KJ-1R1Q

Part No RKV501KJ-1R1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295645-RKV501KJ-1R1Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKV501KJ-1R1Q CAD Model

Description

The RKV501KJ-1R1Q is a power MOSFET from Renesas Electronics America, designed for efficient power switching applications. This MOSFET offers low on-resistance and fast switching speeds, enhancing efficiency and minimizing power loss in various electronic circuits.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion for a variety of electronic devices.
  • Motor Control: Employed in controlling the speed and torque of electric motors in industrial and consumer applications.
  • Power Supplies: Crucial component in both linear and switching power supplies used in numerous electronic systems.
  • Inverters: Utilized in converting DC power to AC power in UPS systems and renewable energy applications.
  • Lighting Systems: Used in electronic ballasts and LED drivers to manage power efficiently in lighting solutions.

Features

  • Low On-Resistance: Reduces power loss and increases energy efficiency.
  • Fast Switching Speed: Enables efficient performance in high-frequency applications.
  • High Avalanche Energy: Improves robustness and reliability against voltage spikes.
  • Gate-Source Voltage Protection: Protects the device from overvoltage conditions.
  • Halogen-Free: Compliant with environmental regulations.

Benefits

  • Enhanced Energy Efficiency: Lowers overall power consumption and reduces heat generation.
  • Increased System Reliability: Provides stable and dependable performance under various operating conditions.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Cost-Effective Solution: Offers a good balance of performance and price, making it suitable for various applications.
  • Environmentally Friendly: Complies with environmental standards and regulations.

Additional Details

The RKV501KJ-1R1Q is typically available in a surface-mount package, which simplifies automated assembly and reduces manufacturing costs. It is designed to operate over a broad temperature range, making it suitable for industrial and consumer applications. Its gate charge is optimized for efficient switching, which further minimizes power loss. With robust construction and protection features, it ensures long-term reliability and protects against voltage transients and other electrical stresses. Refer to the manufacturer's datasheet for specific technical specifications to ensure optimal usage.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess