EN
  • EN
  • DE

RKV502KJR1Q

Part No RKV502KJR1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295652-RKV502KJR1Q
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKV502KJR1Q CAD Model

Description

The RKV502KJR1Q is a power MOSFET from Renesas Electronics America, meticulously designed for efficient power switching in a wide array of applications. It boasts low on-resistance and rapid switching speeds, enhancing the efficiency and reducing power dissipation in various electronic circuits.

Applications

  • DC-DC Converters: Employs voltage regulation and power conversion in numerous electronic devices.
  • Motor Control: Manages the speed and torque of electric motors in both industrial and consumer sectors.
  • Power Supplies: Forms a vital part of both linear and switching power supplies across different electronic systems.
  • Inverters: Aids in converting DC power to AC power within uninterruptible power supply (UPS) systems and renewable energy applications.
  • Lighting Systems: Supports electronic ballasts and LED drivers for superior power management in various lighting solutions.

Features

  • Low On-Resistance: Decreases power loss and boosts energy efficiency.
  • Fast Switching Speed: Optimizes efficiency in high-frequency applications.
  • High Avalanche Energy: Elevates reliability and resilience against voltage surges.
  • Gate-Source Voltage Protection: Safeguards the device from overvoltage scenarios.
  • Halogen-Free: Fully complies with environmental standards.

Benefits

  • Improved Energy Efficiency: Cuts down on power use and minimizes heat creation.
  • Enhanced System Reliability: Delivers dependable performance under diverse operational conditions.
  • Compact Design: Fosters the design of smaller, lighter electronic gadgets.
  • Cost-Effective Solution: Provides a balanced mix of performance and affordability, suitable for a wide range of uses.
  • Environmentally Sound: Adheres to stringent environmental regulations.

Additional Details

The RKV502KJR1Q is typically offered in a surface-mount package, simplifying automated assembly and driving down manufacturing expenses. Engineered to operate effectively over a broad temperature spectrum, it is perfectly suited for industrial and consumer applications. The device is crafted with optimized gate charge for efficient switching, further decreasing power loss. Coupled with its sturdy build and protection capabilities, it guarantees long-term reliability while guarding against voltage transients and other electrical stresses. For precise technical specs, consulting the manufacturer's datasheet is essential to achieve optimum performance.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Coilcraft
Lowest to $2.3539
Eon Silicon Solution
Need more? Email Us
AMCC
Lowest to $12.4155
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
975+ $0.0594 $57.9150
2,370+ $0.0487 $115.4190
3,670+ $0.0473 $173.5910
5,055+ $0.0457 $231.0135
6,530+ $0.0443 $289.2790
8,750+ $0.0397 $347.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 975 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess