EN
  • EN
  • DE

RKZ11B2KGP1Q

Part No RKZ11B2KGP1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295664-RKZ11B2KGP1Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKZ11B2KGP1Q CAD Model

Description

The RKZ11B2KGP1Q is a Zener diode produced by Renesas Electronics America. It is designed for voltage regulation and overvoltage protection in a variety of electronic circuits. The 'Q' suffix often indicates automotive-grade components, suggesting enhanced reliability and performance in harsh operating environments.

Applications

  • Automotive electronic control units (ECUs)
  • Voltage regulation in power supplies
  • Overvoltage protection in automotive systems
  • Transient voltage suppression in industrial equipment
  • Voltage clamping in sensitive electronic circuits

Features

  • Zener Voltage: Typically 11V (Consult Datasheet for Precise Value)
  • AEC-Q101 qualified for automotive applications
  • Low reverse leakage current
  • High surge current capability
  • Surface Mount Device (SMD) package
  • Lead-free construction

Benefits

  • Provides stable voltage regulation, crucial for reliable automotive electronics.
  • Offers robust overvoltage protection, preventing damage to sensitive components.
  • Ensures high reliability and performance in harsh automotive environments.
  • Minimizes power loss with low reverse leakage current.
  • Suitable for automated assembly with SMD package.
  • Compliant with environmental standards.

Additional Details

The RKZ11B2KGP1Q Zener diode is specifically designed to meet the stringent requirements of automotive applications, where reliability and robustness are paramount. The AEC-Q101 qualification ensures that the diode can withstand extreme temperatures, vibrations, and other environmental stresses commonly encountered in automotive systems. Its primary function is to protect sensitive electronic components from voltage spikes and transients, which can occur due to various factors such as load switching and inductive kickback. The precise Zener voltage allows for accurate voltage clamping, preventing overvoltage conditions that could damage integrated circuits and other critical components. The low reverse leakage current minimizes power consumption, contributing to improved energy efficiency. It is essential to refer to the Renesas datasheet for detailed specifications, including maximum power dissipation, operating temperature range, and other electrical characteristics, to ensure proper application of the device. This diode is commonly used in automotive ECUs, power supplies, and other electronic systems where reliable voltage regulation and overvoltage protection are critical.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Micron Technology Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess