EN
  • EN
  • DE

RKZ20-2KD#P2Q

Part No RKZ20-2KD#P2Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088555-RKZ20-2KD#P2Q
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RKZ20-2KD#P2Q CAD Model

Description

The RKZ20-2KD#P2Q is a Zener diode manufactured by Renesas Electronics America. Zener diodes are semiconductor devices that allow current to flow in either the forward or reverse direction. However, they are specifically designed to operate in the reverse breakdown region, maintaining a nearly constant voltage even when the current varies. This characteristic makes them ideal for voltage regulation and overvoltage protection applications.

Applications

  • Voltage regulation: Used to maintain a stable voltage in circuits.
  • Overvoltage protection: Protects sensitive components from voltage spikes.
  • Clipping circuits: Limits the voltage to a specific level.
  • Wave shaping: Modifies the shape of AC signals.
  • Reference voltage: Provides a stable voltage source for other circuits.

Features

  • Zener Voltage: Specific Zener voltage breakdown characteristic. (Exact voltage needs to be verified in the datasheet)
  • Low leakage current: Minimizes power loss and improves efficiency.
  • Sharp breakdown characteristic: Provides precise voltage regulation.
  • High surge current capability: Withstands transient voltage spikes.
  • Compact package: Allows for space-saving design.

Benefits

  • Stable voltage regulation: Ensures consistent performance of circuits.
  • Protection against overvoltage: Prevents damage to sensitive components.
  • Improved circuit reliability: Extends the lifespan of electronic devices.
  • Simplified circuit design: Reduces the number of components required.
  • Cost-effective solution: Provides reliable protection at a reasonable price.

Additional Details

Zener diodes are crucial components in many electronic circuits. The RKZ20-2KD#P2Q offers a reliable solution for voltage regulation and overvoltage protection. For precise technical specifications such as Zener voltage, power dissipation, and operating temperature range, consult the Renesas Electronics America datasheet for this specific part number. Understanding the specific characteristics of the diode, such as its voltage tolerance and temperature coefficient, is essential for proper circuit design and reliable operation.

You May Also Be Interested in

Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Harris Corporation
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess