EN
  • EN
  • DE

RKZ5.1B2KLR1

Part No RKZ5.1B2KLR1
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835551-RKZ5.1B2KLR1
Ultra Librarian 3D Model Ultra Librarian RKZ5.1B2KLR1 CAD Model

Description

The RKZ5.1B2KLR1 is a Zener diode manufactured by Renesas Electronics America. It is designed to provide voltage regulation and transient voltage suppression in electronic circuits. Zener diodes maintain a relatively constant voltage across their terminals when the reverse voltage exceeds the Zener voltage, making them suitable for voltage clamping and reference voltage generation.

Applications

  • Voltage regulation in power supplies
  • Transient voltage suppression (TVS)
  • Overvoltage protection
  • Clipping circuits
  • Reference voltage generation

Features

  • Zener voltage of 5.1V: Provides a stable voltage reference at 5.1 volts.
  • Low reverse leakage current: Minimizes current consumption in the reverse bias condition.
  • High surge current capability: Can withstand high transient currents without damage.
  • Small surface-mount package: Saves space on the printed circuit board (PCB).
  • Tight tolerance on Zener voltage: Ensures accurate voltage regulation.

Benefits

  • Stable voltage regulation: Provides a constant voltage output even with variations in input voltage or load current.
  • Protection against voltage spikes: Prevents damage to sensitive components from transient voltages.
  • Improved circuit reliability: Enhances the overall robustness of the electronic circuit.
  • Reduced PCB size: Allows for smaller and more compact designs.
  • Accurate voltage reference: Provides a precise reference voltage for various applications.

Additional Details

The RKZ5.1B2KLR1 Zener diode has specific characteristics related to its power dissipation, reverse current, and temperature coefficient. The datasheet provides detailed information about these parameters, which are crucial for proper circuit design. It is available in a small surface-mount package like SOD-323. The surge current capability is an important factor to consider when using this diode for transient voltage suppression. The forward voltage characteristics are also specified in the datasheet. Careful selection of the Zener diode based on its electrical characteristics ensures optimal performance and protection in the intended application. It offers a cost-effective solution for voltage regulation and overvoltage protection. The diode's ability to quickly clamp overvoltages protects downstream components from potential damage.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8766 $61.3620
165+ $0.7196 $118.7340
250+ $0.6965 $174.1250
345+ $0.6745 $232.7025
445+ $0.6514 $289.8730
595+ $0.5844 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess