EN
  • EN
  • DE

RKZ5.6B2KGP1Q

Part No RKZ5.6B2KGP1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295715-RKZ5.6B2KGP1Q
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKZ5.6B2KGP1Q CAD Model

Description

The RKZ5.6B2KGP1Q is a Zener diode manufactured by Renesas Electronics America, designed for voltage regulation and overvoltage protection in electronic circuits. It provides a stable reference voltage and safeguards sensitive components from voltage surges. This diode is engineered for consistent performance and robustness in demanding conditions.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in power supplies and electronic circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes.
  • Signal Clipping: Limiting voltage levels in signal processing circuits.
  • Power Supply Circuits: Ensuring stable output voltage in power supplies.
  • Automotive Electronics: Providing voltage regulation in automotive systems.

Features

  • Precise Zener Voltage: Accurate voltage regulation with a stable Zener voltage.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • Fast Response Time: Quickly responds to voltage changes and transients.
  • High Surge Capability: Withstands transient voltage surges without damage.
  • Compact Package: Small form factor for space-saving designs.

Benefits

  • Enhanced Circuit Protection: Protects electronic components from voltage-related damage.
  • Stable Voltage Reference: Provides a reliable voltage source for sensitive circuits.
  • Improved Circuit Reliability: Increases the overall reliability and lifespan of electronic devices.
  • Efficient Operation: Minimizes power consumption and improves energy efficiency.
  • Space-Saving Design: Enables compact and efficient circuit designs.

Additional Details

The RKZ5.6B2KGP1Q is commonly used in applications where precise voltage regulation and transient voltage suppression are essential. Its ability to maintain a constant voltage across its terminals when the reverse voltage exceeds its Zener voltage makes it an ideal component for protecting sensitive electronic devices from damage. This component's compact size makes it suitable for use in a variety of electronic devices where space is limited.

For optimal performance, it is important to consult the manufacturer's datasheet to determine the specific operating conditions and limitations of the RKZ5.6B2KGP1Q. This includes information on power dissipation, surge current handling capability, and temperature coefficient. By following the recommended guidelines, designers can ensure that the Zener diode operates reliably and provides the intended protection in their circuits.

Typical applications include automotive electronics, industrial control systems, and consumer electronics where voltage regulation and transient voltage suppression are critical. Careful consideration of the diode's electrical characteristics and thermal management is essential for ensuring long-term reliability and optimal performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess