The RQA0004LXAQS is a P-channel MOSFET from Renesas Electronics. It is designed for high-speed switching applications and power management circuits. This MOSFET offers a low on-resistance, which minimizes power loss and improves efficiency in various electronic systems.
Applications
- DC-DC converters
- Load switching
- Power management circuits
- Motor control applications
Features
- P-Channel MOSFET
- Low on-resistance (Rds(on))
- High-speed switching capability
- Surface mount package
- Avalanche Rated
- Pb-free lead plating; RoHS compliant
Benefits
- Improved energy efficiency due to low on-resistance
- Reduced power loss and heat generation
- Faster switching speeds lead to improved circuit performance
- Simplified PCB assembly with surface mount package
- Enhanced reliability in demanding applications due to avalanche rating
Specifications
The RQA0004LXAQS features a drain-source voltage (Vds) of -60V and a continuous drain current (Id) of -4A. Its static drain-source on-resistance (Rds(on)) is typically 0.125 Ohms at Vgs=-10V. The gate threshold voltage (Vgs(th)) typically ranges from -1V to -3V. The device is available in a small surface mount package, facilitating efficient board layout and automated assembly. The maximum power dissipation is 2W.
This MOSFET is suitable for various applications requiring efficient power switching. Its robust design and electrical characteristics make it a reliable choice for both consumer and industrial electronics. The low gate charge ensures efficient switching behavior, reducing switching losses at higher frequencies. The operating junction temperature ranges from -55°C to +150°C, making it suitable for use in a wide range of operating environments.