EN
  • EN
  • DE

UPA609T-T1-A

Part No UPA609T-T1-A
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Trans Gp Bjt NPN 40V 0.5A 6-PIN SC-74 T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 980481-UPA609T-T1-A
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA609T-T1-A CAD Model

Description

The UPA609T-T1-A is a P-channel MOSFET from Renesas Electronics America, designed for high-speed switching applications. It is commonly utilized in load switches, DC-DC converters, and portable devices where efficient power management is crucial. This MOSFET offers low on-resistance, contributing to reduced power loss and improved overall system efficiency.

Applications:

  • Load switches in portable devices
  • DC-DC converters
  • Power management circuits
  • Battery protection circuits
  • General-purpose switching applications

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on)): Minimizes power loss during switching.
  • High-speed switching: Enables efficient operation in high-frequency circuits.
  • Surface mount package: Facilitates compact designs and automated assembly.
  • Lead-free construction: Compliant with environmental regulations.

Benefits:

  • Improved power efficiency: Low on-resistance reduces heat generation and wasted energy.
  • Extended battery life: Efficient power management prolongs operating time in portable devices.
  • Compact design: Small footprint allows for miniaturization of electronic devices.
  • Reliable performance: Renesas' reputation ensures consistent and dependable operation.
  • Simplified circuit design: Easy to integrate into various applications due to its standard configuration.

Additional Details:

The UPA609T-T1-A features a low gate threshold voltage, which allows it to be driven by low-voltage logic signals. This makes it suitable for use in battery-powered and other low-voltage applications. The device is available in a small surface-mount package, which minimizes board space requirements. Key specifications include a drain-source voltage (VDS) rating of -20V, a gate-source voltage (VGS) rating of ±8V, and a continuous drain current (ID) rating that varies based on operating conditions, typically around -2.5A. The operating temperature range is usually between -55°C to +150°C, allowing for use in a wide range of environmental conditions. Its fast switching speed is achieved via optimized internal gate capacitance, making it suitable for synchronous rectification and other high-speed applications. It is constructed using environmentally conscious materials and manufacturing processes to comply with RoHS standards.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess