EN
  • EN
  • DE

RQJ0201UGDQA

Part No RQJ0201UGDQA
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Silicon P Channel MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1243717-RQJ0201UGDQA
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQJ0201UGDQA CAD Model

Description

The RQJ0201UGDQA is a P-channel MOSFET from Renesas, designed for automotive applications requiring high efficiency and reliability. This device is typically used in switching and load switch applications within automotive systems. It offers a low on-resistance, contributing to reduced power dissipation and improved overall system efficiency. It is designed and manufactured for high quality and robustness required in the automotive sector.

Applications

  • Automotive body control modules (BCM)
  • Automotive lighting control
  • Automotive seat control
  • Automotive power windows
  • Automotive door locks
  • Automotive fuel injection systems
  • Automotive motor control

Features

  • P-channel MOSFET
  • Low on-resistance (Rds(on))
  • High avalanche ruggedness
  • AEC-Q101 qualified
  • Surface mount package
  • Halogen-free

Benefits

  • Increased system efficiency due to low on-resistance
  • Improved reliability in harsh automotive environments
  • Reduced power dissipation and heat generation
  • Compliance with automotive industry standards
  • Easy integration into automated assembly processes
  • Environmentally friendly

Additional Details

The RQJ0201UGDQA is qualified according to AEC-Q101 standards, ensuring its suitability for demanding automotive applications. Its low on-resistance minimizes conduction losses, while its high avalanche ruggedness provides protection against voltage spikes and transients. This MOSFET is available in a surface-mount package for efficient board assembly. The datasheet includes detailed performance characteristics like gate charge, input capacitance and thermal resistance that are crucial for proper design and reliable operation.

Specifications:

  • Polarity: P-Channel
  • Drain-Source Voltage (Vdss): -20 V
  • Gate-Source Voltage (Vgs): -12 V
  • Continuous Drain Current (Id): -6 A
  • On-Resistance (Rds(on)): Specified in datasheet, depends on Vgs and temperature (e.g., approximately 24 mΩ at Vgs=-4.5V)
  • Package: SOP-8

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess