EN
  • EN
  • DE

RQK0603CGDQATL-H

Part No RQK0603CGDQATL-H
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Silicon N Channel MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 298736-RQK0603CGDQATL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQK0603CGDQATL-H CAD Model

Description

The RQK0603CGDQATL-H is an N-channel MOSFET manufactured by Renesas Electronics America. This MOSFET is engineered for efficient power management in various electronic systems, primarily focusing on applications that require low on-resistance and fast switching speeds. It is designed to minimize conduction losses and enhance overall system efficiency. The device comes in a surface-mount package, making it ideal for compact designs and automated assembly processes.

Applications:

  • DC-DC converters: Used in synchronous rectification stages for increased efficiency in voltage regulation.
  • Load switching: Used for controlling power to different components in electronic devices.
  • Power management in portable devices: Integrated into battery management systems for optimizing power usage and extending battery life.
  • Motor control: Suitable for driving small motors in a variety of applications.

Features:

  • Low on-resistance (Rds(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast switching speed: Reduces switching losses, enabling higher operating frequencies.
  • Avalanche rated: Provides enhanced robustness against voltage spikes and transient events.
  • Logic level drive: Simplifies integration with logic circuits and microcontrollers.
  • Surface mount package: Facilitates automated assembly and supports compact designs.

Benefits:

  • High efficiency: Reduces power dissipation, leading to cooler operation and prolonged battery life.
  • Improved thermal performance: Low Rds(on) results in lower heat generation.
  • Simplified circuit design: Logic level drive reduces the need for external driver components.
  • Compact solution: Surface mount package allows for high-density board layouts.
  • Robustness: Avalanche rating offers protection against transient overvoltage conditions.

Additional Details:

The RQK0603CGDQATL-H is designed with a gate-source voltage (Vgs) range that is compatible with logic-level control, simplifying the interface with microcontrollers and digital circuits. The device's fast switching characteristics and low gate charge allow for efficient operation at high frequencies. The surface mount package enhances thermal dissipation and streamlines the assembly process. Manufactured to meet stringent quality standards, ensuring reliable performance in demanding applications.

For comprehensive details on electrical characteristics, thermal performance, and package dimensions, please refer to the official datasheet. Proper thermal management and application design are crucial for achieving optimal performance and reliability.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess