EN
  • EN
  • DE

RQK2501YGDQATL-H

Part No RQK2501YGDQATL-H
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Silicon N Channel MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 298742-RQK2501YGDQATL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQK2501YGDQATL-H CAD Model

Description

The RQK2501YGDQATL-H is an N-channel MOSFET manufactured by Renesas Electronics America, designed for efficient power management in various electronic systems. It's characterized by its low on-resistance, which minimizes conduction losses and improves overall system efficiency. Its fast switching speed further reduces power loss during switching transitions. The device is available in a surface-mount package, making it suitable for compact designs and automated assembly processes.

Applications:

  • DC-DC converters: Used in synchronous rectification for enhanced efficiency in voltage regulation.
  • Load switching: Used to control power delivery to different components in electronic systems.
  • Power management in portable devices: Integrated into battery management systems to optimize power usage and extend battery life.
  • Motor control: Suitable for driving small motors in diverse applications.

Features:

  • Low on-resistance (Rds(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast switching speed: Reduces switching losses, enabling higher operating frequencies.
  • Avalanche rated: Provides robustness against voltage spikes and transient events.
  • Logic level drive: Simplifies integration with logic circuits and microcontrollers.
  • Surface mount package: Facilitates automated assembly and supports compact designs.

Benefits:

  • High efficiency: Reduces power dissipation, resulting in cooler operation and longer battery life.
  • Improved thermal performance: Low Rds(on) reduces heat generation.
  • Simplified circuit design: Logic level drive reduces the need for external driver components.
  • Compact solution: Surface mount package enables high-density board layouts.
  • Robustness: Avalanche rating offers protection against transient overvoltage conditions.

Additional Details:

The RQK2501YGDQATL-H is designed with a gate-source voltage (Vgs) range that is compatible with logic-level control, simplifying integration with microcontrollers and digital circuits. Its fast switching characteristics and low gate charge allow for efficient operation at high frequencies. The surface mount package enhances thermal dissipation and streamlines the assembly process. Manufactured to meet stringent quality standards, ensuring reliable performance in demanding applications.

For complete details on electrical characteristics, thermal performance, and package dimensions, please refer to the official datasheet. Proper thermal management and application design are critical for achieving optimal performance and reliability.

You May Also Be Interested in

AMCC
Lowest to $12.4155
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess