EN
  • EN
  • DE

RV1S9160ACCSP-100V#SC0

Part No RV1S9160ACCSP-100V#SC0
Manufacturer Renesas Electronics America
Catalog Optoisolators - Logic Output
Description HI-SPEED OPTOCPLR SO-5 / Logic Output Optoisolator 15Mbps CMOS 3750Vrms 1 Channel 50kV/µs CMTI 5-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Mfr Renesas Electronics America Inc
Package Tray
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Output Type CMOS
Current - Output / Channel 10 mA
Data Rate 15Mbps
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Rise / Fall Time (Typ) 5ns, 5ns
Voltage - Forward (Vf) (Typ) 1.55V
Current - DC Forward (If) (Max) 6mA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package 5-SO
Base Product Number RV1S9160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names -1161-RV1S9160ACCSP-100V#SC0
Standard Package 20
Win Source Part Number 1089422-RV1S9160ACCSP-100V#SC0
Ultra Librarian 3D Model Ultra Librarian RV1S9160ACCSP-100V#SC0 CAD Model

Description

The Renesas RV1S9160ACCSP-100V#SC0 is a high-quality optoisolator designed for use in various electronic devices.

  • Data Rate: 15Mbps
  • Number of Channels: 1
  • Voltage Isolation: 3750Vrms
  • Common Mode Transient Immunity: 50kV/μs
  • Mounting Type: Surface-Mount
  • RoHS Compliance: RoHS compliant
  • Temperature Range: -40°C to 125°C
  • REACH Regulations: Unaffected

You May Also Be Interested in

Renesas Electronics America
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $24.5535
Broadcom Limited
OPTOISO 3.75KV 2CH PUSH PULL 8SO
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $15.9922
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Need more? Email Us
Toshiba Semiconductor and Storage
SOIC-6 Logic Output Optoisolators RoHS
Lowest to $0.5036
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 12-SO
Need more? Email Us
Toshiba Semiconductor and Storage
2.7V~5.5V DC SOP-5 Logic Output Optoisolators RoHS
Lowest to $0.3208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0012 $56.0084
16+ $6.5651 $105.0416
24+ $6.3600 $152.6400
33+ $6.1548 $203.1084
43+ $5.9497 $255.8371
57+ $5.3342 $304.0494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,646 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess