EN
  • EN
  • DE

UPA2380T1P-SSA

Part No UPA2380T1P-SSA
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389341-UPA2380T1P-SSA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2380T1P-SSA CAD Model

Description

The UPA2380T1P-SSA is a P-channel Power MOSFET manufactured by Renesas Electronics America. This device is optimized for efficient power switching in various applications. It features a low on-state resistance and is designed for high-side switching configurations, commonly used in DC-DC converters and load management systems.

Applications:

  • DC-DC Converters: Employed in buck converters for voltage regulation.
  • Load Switching: Used for efficient switching of power to various loads.
  • Power Management Circuits: Integrated into power distribution and control systems.
  • Battery Management Systems (BMS): Manages charging and discharging of batteries.
  • LED Lighting: Utilized in LED driver circuits for dimming and current control.

Features:

  • P-Channel MOSFET: Simplifies high-side switching implementations.
  • Low On-State Resistance (RDS(on)): Minimizes power loss and increases efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • RoHS Compliant: Complies with environmental regulations for hazardous materials.

Benefits:

  • High Efficiency: Low RDS(on) results in reduced power dissipation.
  • Compact Design: Surface mount package allows for smaller circuit designs.
  • Simplified Circuitry: P-channel configuration simplifies gate drive requirements.
  • Improved Thermal Performance: Efficient heat dissipation characteristics.
  • Environmentally Sound: RoHS compliance reduces environmental impact.

Additional Details:

The UPA2380T1P-SSA is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Please refer to the datasheet for the specific values. Thermal resistance (RθJA or RθJC) is a critical parameter for heat management. Gate charge (Qg) influences switching losses. The surface-mount package requires careful consideration of soldering processes. Proper thermal management is essential for reliable operation. Datasheet provides all specific operational parameters.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess