EN
  • EN
  • DE

UPA2451CTL-E1-A

Part No UPA2451CTL-E1-A
Manufacturer Renesas Electronics America
Catalog FETs - Arrays
Description SMALL SIGNAL N-CHANNEL MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Renesas Electronics America
Package Bulk
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 8.2A
Rds On (Max) @ Id, Vgs 20mOhm @ 4A, 4.5V
Vgs(th) (Max) @ Id 1.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 6.3nC @ 4V
Input Capacitance (Ciss) (Max) @ Vds 605pF @ 10V
Power - Max 700mW
Mounting Type Surface Mount
Package / Case 6-VFDFN Exposed Pad
Supplier Device Package 6-HWSON
Base Product Number UPA2451
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 389353-UPA2451CTL-E1-A
Ultra Librarian 3D Model Ultra Librarian UPA2451CTL-E1-A CAD Model

Description

The UPA2451CTL-E1-A is a MOSFET transistor array from Renesas Electronics America. It belongs to the FET, MOSFET Arrays category of discrete semiconductor products.

  • Package: bulk format
  • Standard Package: 3,000 pieces
  • Technology: MOSFET
  • Gate Type: logic level gate
  • Vdss: 30V
  • Id: 8.2A @ 25°C
  • Maximum Rds On: 20mOhm @ 4A and 4.5V
  • Vgs(th): 1.5V @ 1mA
  • Power Rating: 700mW
  • Configuration: dual N-Channel MOSFET
  • Mounting: surface mount applications
  • Gate Charge (Qg): 6.3nC @ 4V
  • Input Capacitance (Ciss): 605pF @ 10V

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to €0.1529
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 20V 10A 6-Pin DFN EP T/R / MOSFET 2N-CH 20V 10A 6DFN
Lowest to €0.4784
Alpha & Omega Semiconductor Inc.
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 8.5A/7A 8-Pin SOIC T/R
Lowest to €0.1951
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 4A/3A 8SOIC
Lowest to €0.2994
Alpha & Omega Semiconductor Inc.
MOSFET N/P-CH 30V 5A/6A 8DFN
Lowest to €0.2353
Alpha & Omega Semiconductor Inc.
MOSFET N/P-CH 30V 8SOIC / Trans MOSFET N/P-CH 30V 7.5A/5.6A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to €0.3110
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to €4.8094

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ €0.4743 €54.5483
270+ €0.3885 €104.8891
420+ €0.3770 €158.3250
575+ €0.3644 €209.5085
745+ €0.3528 €262.8723
995+ €0.3162 €314.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,453 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess