EN
  • EN
  • DE

UPA2521T1H-T1-A

Part No UPA2521T1H-T1-A
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1012+
Reference case VSOF8
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 757795-UPA2521T1H-T1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2521T1H-T1-A CAD Model

Description

The UPA2521T1H-T1-A is a P-channel power MOSFET from Renesas Electronics America. This MOSFET is designed for high-efficiency power management applications, featuring low on-resistance (R<sub>DS(on)) and high-speed switching capabilities.

Applications

  • Load Switching: Used for switching loads in power distribution systems.
  • Power Management Circuits: Implemented in power management circuits for efficient power control.
  • DC-DC Converters: Suitable for use in DC-DC converters for voltage regulation.
  • Motor Control: Employed in motor control applications for efficient motor driving.
  • Battery Management Systems: Integrated into battery management systems for charge and discharge control.

Features

  • P-Channel MOSFET: Enhancement-mode P-channel MOSFET.
  • Low R<sub>DS(on): Low on-resistance minimizes power loss and heat generation.
  • High-Speed Switching: Fast switching speeds enable efficient operation in high-frequency applications.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.

Benefits

  • High Efficiency: Low R<sub>DS(on) results in high efficiency and reduced power loss.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
  • Simplified Gate Drive: Logic level gate drive simplifies the drive circuitry.
  • Compact Design: Surface mount package allows for compact circuit designs.
  • Reliable Performance: Provides reliable and consistent performance in power switching applications.

Additional Details

The UPA2521T1H-T1-A typically comes in a small surface mount package, facilitating easy integration into various electronic devices. It is designed to operate over a broad temperature range and offers robust avalanche energy ratings. For specific electrical characteristics, such as drain-source voltage, gate-source voltage, and continuous drain current, it is essential to consult the device datasheet. This P-channel MOSFET is ideal for use in applications that require efficient power switching with minimal power loss and heat dissipation, contributing to improved overall system performance and reliability.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8667 $62.9336
18+ $6.4541 $116.1738
28+ $6.2532 $175.0896
39+ $6.0510 $235.9890
50+ $5.8501 $292.5050
67+ $5.2449 $351.4083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess