UPA2709GR-E1

Part No UPA2709GR-E1
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 30V 13A 8-Pin Power SOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389403-UPA2709GR-E1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Win Source Part Number RSS100N03FRATB; FDS6694_NF40; SQ4410EY;  

Description

The Renesas Electronics America UPA2709GR-E1 is a high-performance N-channel MOSFET that is commonly used in various electronic circuits. It has a popularity rating of high and its supply and demand status is balanced. This MOSFET has a low on-resistance and can handle high current and voltage. Additionally, it has a low gate charge, which makes it suitable for use in high-frequency switching applications. The UPA2709GR-E1 is a reliable and efficient MOSFET that is widely used in power management applications.

You May Also Be Interested in

IXYS
MOSFET P-CH 200V 106A SOT227B / P-Channel 200 V 106A (Tc) 830W (Tc) Chassis Mount SOT-227B
Lowest to $43.8150
Diodes Incorporated
MOSFET N-CH 60V 90A TO252-2 / N-Channel 60 V 90A (Tc) 2.1W (Ta), 100W (Tc) Surface Mount TO-252-3
Lowest to $0.5127
Infineon Technologies
MOSFET N-CH 800V 1.5A TO251-3 / N-Channel 800 V 1.5A (Tc) 13W (Tc) Through Hole PG-TO251-3-21
Lowest to $0.2728
Fairchild/ON Semiconductor
46A, 300V, 0.079OHM, N-CHANNEL M
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 200V 120MA E-LINE / N-Channel 200 V 120mA (Ta) 500mW (Ta) Through Hole E-Line (TO-92 compatible)
Lowest to $0.3470
Diodes Incorporated
MOSFET N-CH 30V 8.4A 6UDFN / N-Channel 30 V 8.4A (Ta) 700mW (Ta), 1.8W (Tc) Surface Mount U-DFN2020-6 (Type F)
Lowest to $0.1866
Infineon Technologies
MOSFET N-CH 650V 11.1A 4VSON / N-Channel 650 V 11.1A (Tc) 96W (Tc) Surface Mount PG-VSON-4
Lowest to $1.4753
IXYS
MOSFET N-CH 800V 29A SOT-227B / N-Channel 800 V 29A (Tc) 625W (Tc) Chassis Mount SOT-227B
Need more? Email Us
Cree/Wolfspeed
SICFET N-CH 1.2KV 115A TO247-4 / N-Channel 1200 V 115A (Tc) 556W (Tc) Through Hole TO-247-4L
Lowest to $40.0588

Top Sellers

Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
115+ $0.4370 $50.2550
280+ $0.3590 $100.5200
435+ $0.3480 $151.3800
595+ $0.3370 $200.5150
770+ $0.3250 $250.2500
1,030+ $0.2920 $300.7600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 1,950 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention