EN
  • EN
  • DE

UPA2761UGR

Part No UPA2761UGR
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277510-UPA2761UGR
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA2761UGR CAD Model

Description

The UPA2761UGR is a P-Channel Power MOSFET from Renesas Electronics America. It is designed for power management applications that require efficient switching and low on-resistance. This MOSFET is commonly used in load switching, power conversion, and motor control circuits.

Applications:

  • Load Switching: Controlling power to various loads in electronic systems.
  • Power Management: Efficiently regulating power in portable devices and other electronic equipment.
  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Motor Control: Driving and controlling the speed of DC motors.
  • Battery Management Systems (BMS): Protecting and managing lithium-ion batteries.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High-Speed Switching: Enables high-frequency operation.
  • Surface Mount Package: Allows for compact designs.
  • Lead-Free Finish: Meets environmental standards.
  • Simple Drive Requirement: Easy to design into new and existing applications.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Reduced Heat Dissipation: Lower conduction losses result in less heat generation.
  • Compact Design: Surface mount package allows for smaller and lighter designs.
  • Increased Reliability: Robust design ensures reliable operation in demanding applications.
  • Simplified Circuit Design: Simple drive requirement simplifies the drive circuitry.

Additional Details:

The UPA2761UGR typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that varies depending on the package and operating conditions. The gate-source threshold voltage (VGS(th)) is typically around -1V to -3V. It is available in a small surface-mount package. Proper PCB layout and thermal management techniques are critical for achieving optimal performance and reliability. Accurate gate driving is also critical. Always consult the manufacturer's datasheet for specific operating conditions, ratings, and application recommendations.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess