EN
  • EN
  • DE

UPA677TB-T1

Part No UPA677TB-T1
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-353
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 728166-UPA677TB-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA677TB-T1 CAD Model

Description

The UPA677TB-T1 is a P-channel MOSFET manufactured by Renesas Electronics. It's designed for load switching, power management, and other general-purpose applications where a P-channel MOSFET is required. Its characteristics make it suitable for battery-powered devices and portable equipment.

Applications:

  • Load switching: Controlling power to various circuits and components.
  • Power management: Used in DC-DC converters and power distribution circuits.
  • Battery management systems: Switching and protecting battery circuits.
  • Portable equipment: Suitable for use in laptops, smartphones, and other portable devices.
  • Motor control: Used in low-power motor control applications.

Features:

  • P-channel MOSFET: Allows for easy driving with logic-level signals.
  • Low on-resistance (RDS(on)): Minimizes power loss and heat dissipation.
  • Logic-level gate drive: Can be driven directly by microcontrollers and other logic devices.
  • Surface mount package: Allows for high-density board assembly.
  • RoHS compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Efficient switching: Low on-resistance minimizes power loss and improves efficiency.
  • Easy to drive: Logic-level gate drive simplifies the drive circuitry.
  • Compact design: Small surface mount package allows for high-density board assembly.
  • Reduced heat dissipation: Low on-resistance minimizes heat generation.

Technical Specifications:

The UPA677TB-T1 has a drain-source voltage (VDS) rating of -20V. The gate-source voltage (VGS) rating is ±8V. The continuous drain current (ID) is typically -2.0A. The on-resistance (RDS(on)) is typically 0.13 ohms at VGS = -4.5V. The gate threshold voltage (VGS(th)) is -0.4V to -1.0V. It is available in a small SOT-23 package.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7288 $63.0168
25+ $4.7009 $117.5225
39+ $4.5542 $177.6138
53+ $4.4063 $233.5339
68+ $4.2596 $289.6528
91+ $3.8196 $347.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess