EN
  • EN
  • DE

UPC1246G-E2-A

Part No UPC1246G-E2-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389944-UPC1246G-E2-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1246G-E2-A CAD Model

Description

The UPC1246G-E2-A, manufactured by Renesas Electronics America, is a single-chip FM stereo demodulator IC. It is designed for use in FM radio receivers and provides all the necessary functions to decode the stereo audio signal from the received FM broadcast. This includes pilot tone detection, stereo/mono switching, and left/right channel separation.

Applications

  • FM Stereo Receivers
  • Car Audio Systems
  • Portable Radios
  • Audio/Video Receivers (AVRs)

Features

  • PLL Stereo Demodulation: Employs a Phase-Locked Loop (PLL) for accurate stereo decoding.
  • Pilot Tone Detection: Automatically detects the presence of the 19kHz pilot tone to identify stereo broadcasts.
  • Automatic Stereo/Mono Switching: Seamlessly switches between stereo and mono modes based on pilot tone detection.
  • Low Distortion: Provides high-fidelity audio reproduction with minimal distortion.
  • Low Power Consumption: Suitable for battery-powered portable devices.
  • Few External Components: Requires minimal external components, simplifying circuit design.

Benefits

  • High-Quality Stereo Sound: Delivers clear and accurate stereo audio reproduction.
  • Automatic Operation: Eliminates the need for manual stereo/mono selection.
  • Easy Implementation: Simplified circuit design allows for easy integration into FM receiver designs.
  • Extended Battery Life: Low power consumption makes it ideal for portable applications.
  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing overall component costs.

Additional Details

The UPC1246G-E2-A operates on a single power supply. Detailed specifications on voltage levels, pin configurations, and recommended application circuits are available in the device datasheet. External components are typically required to set the loop filter characteristics and audio output levels. Consult the datasheet for precise details regarding component selection and circuit design recommendations.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess