EN
  • EN
  • DE

UPC1944T-AZ

Part No UPC1944T-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description V-Ref Adjustable 1.26V to 24V 30mA 4-Pin(3+Tab) UPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1102522-UPC1944T-AZ
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC1944T-AZ CAD Model

Description

The UPC1944T-AZ is a silicon monolithic integrated circuit designed by Renesas Electronics America. It is specifically engineered as a direct broadcast satellite (DBS) downconverter mixer. This component plays a crucial role in the signal reception chain, converting high-frequency satellite signals to lower intermediate frequencies (IF) suitable for further processing by the receiver.

Applications

  • Direct Broadcast Satellite (DBS) receivers
  • Satellite Set-Top Boxes (STBs)
  • LNB (Low-Noise Block) downconverters
  • Any system requiring frequency downconversion of satellite signals

Features

  • Integrated Mixer: The UPC1944T-AZ incorporates a highly efficient mixer circuit to perform the frequency downconversion.
  • Low Conversion Loss: Designed for minimal signal loss during the downconversion process, ensuring optimal signal strength.
  • High Isolation: Provides high isolation between the input and output ports, preventing unwanted signal leakage and interference.
  • Compact Package: Typically available in a small surface-mount package for easy integration into compact receiver designs.
  • Single Power Supply Operation: Operates from a single power supply voltage, simplifying the power supply design.

Benefits

  • Improved Signal Quality: The low conversion loss and high isolation of the UPC1944T-AZ contribute to improved signal quality in satellite receivers.
  • Simplified Receiver Design: The integrated mixer simplifies the receiver design by reducing the number of discrete components required.
  • Reduced System Cost: The integration and compact package can lead to a reduction in overall system cost.
  • Enhanced Performance: The device's performance characteristics enhance the overall performance of the satellite receiver.
  • Reliable Operation: Renesas is known for producing reliable components, ensuring long-term stability and performance in demanding applications.

Additional Details

The UPC1944T-AZ typically operates within the Ku-band frequency range, which is commonly used for satellite communications. The specific input and output frequencies, as well as other performance characteristics, will depend on the application circuit and the local oscillator (LO) frequency used. The device requires external components, such as filters and impedance matching networks, to optimize its performance. Careful consideration should be given to the layout and grounding of the circuit to minimize noise and ensure stable operation. Refer to the Renesas datasheet for detailed electrical characteristics, application notes, and recommended operating conditions.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess