EN
  • EN
  • DE

UPC2763TB-E3

Part No UPC2763TB-E3
Manufacturer Renesas Electronics America
Catalog RF Amplifiers
Description 3 V, SUPER MINIMOLD SILICON MMIC MEDIUM OUTPUT POWER AMPLIFIER FOR MOBILE COMMUNICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 094477-UPC2763TB-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPC2763TB-E3 CAD Model

Description

The UPC2763TB-E3, manufactured by Renesas Electronics America, is a Silicon Bipolar MMIC Wideband Amplifier designed for diverse RF and IF signal processing applications. It is engineered to provide a blend of high gain, broad bandwidth, and low noise figure, which makes it optimal for amplifying faint signals in sensitive receiver and transmitter circuits.

Applications

  • Implementation as a Low Noise Amplifier (LNA) in communication receivers to amplify weak incoming signals.
  • Usage as an IF Amplifier in both radio receivers and transmitters to process intermediate frequency signals.
  • Incorporation in gain stages within RF transceivers to boost signal strength.
  • Deployment in broadband amplifiers for test and measurement equipment to ensure accurate signal analysis.
  • Application as a driver amplifier for RF power amplifiers to increase power output.

Features

  • Delivers high gain to amplify weak signals effectively.
  • Offers wide bandwidth operation suitable for numerous applications.
  • Maintains a low noise figure to minimize signal degradation and enhance clarity.
  • Utilizes Silicon Bipolar MMIC technology for superior performance and dependability.
  • Features a surface mount package for straightforward integration and automated assembly processes.
  • Includes internal matching to a 50-ohm system, streamlining impedance matching and reducing external components.

Benefits

  • Enhances receiver sensitivity by amplifying weak signals for improved reception quality.
  • Boosts overall system performance with a low noise figure.
  • Simplifies circuit design due to internal matching, decreasing the need for complex external networks.
  • Reduces the number of required components, optimizing space and cost.
  • Ensures increased reliability and consistent performance through Silicon Bipolar technology.
  • Provides a cost-effective solution for enhancing signal amplification needs.

Additional Details

The UPC2763TB-E3 is typically powered by a single +5V supply. Its gain and bandwidth attributes render it appropriate for scenarios necessitating a wideband gain block. It is frequently employed as a first-stage amplifier in receiver designs or as a gain stage in transmitter configurations. The precise frequency range and gain will depend on the specific application circuit but is generally intended for operations up to several GHz. The surface mount package facilitates ease of assembly and dense board layouts. Detailed electrical characteristics, application circuits, and handling guidelines are available in the datasheet. Adherence to proper handling and soldering practices is crucial for ensuring the component’s long-term reliability and performance.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2333 $58.3250
605+ $0.1917 $115.9785
940+ $0.1848 $173.7120
1,295+ $0.1790 $231.8050
1,670+ $0.1733 $289.4110
2,225+ $0.1559 $346.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,400 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess