EN
  • EN
  • DE

UPC3221GV-E1-A

Part No UPC3221GV-E1-A
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description VIDEO AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Renesas Electronics America
Package Bulk
Product Status Obsolete
Applications Automatic Gain Control (AGC)
Output Type Differential
Number of Circuits 1
-3db Bandwidth 100 MHz
Current - Supply 33 mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SSOP (0.126", 3.20mm Width)
Supplier Device Package 8-SSOP
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 390599-UPC3221GV-E1-A
Ultra Librarian 3D Model Ultra Librarian UPC3221GV-E1-A CAD Model

Description

The 390599-UPC3221GV-E1-A is an integrated circuit (IC) belonging to the linear amplifiers category.

  • Category: Linear amplifiers
  • Type: Video amplifier module designed for applications such as automatic gain control (AGC).
  • Output Type: Differential
  • -3db Bandwidth: 100 MHz
  • Current Supply: 33 mA
  • Voltage Supply: 4.5V to 5.5V
  • Package Type: 8-SSOP
  • Mounting: Surface mountable.
  • Package: 1,000 pieces
  • Manufacturer: Renesas Electronics America
  • Status: Now considered obsolete

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess