EN
  • EN
  • DE

UPC3237TK-E2

Part No UPC3237TK-E2
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 390617-UPC3237TK-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC3237TK-E2 CAD Model

Description

The UPC3237TK-E2 is a silicon monolithic integrated circuit designed by Renesas Electronics America. It's a wideband amplifier primarily intended for use in communication and signal processing applications. This device offers a combination of high gain, low noise, and wide bandwidth, making it suitable for demanding applications in various electronic systems.

Applications:

  • Mobile Communication Systems: Used in receiver and transmitter circuits for signal amplification.
  • Satellite Communication: Employed in low-noise amplifiers (LNAs) and intermediate-frequency (IF) amplifiers.
  • Cable TV (CATV) Systems: Utilized in headends and distribution amplifiers to boost signal strength.
  • Wireless LAN (WLAN): Integrated into front-end modules for signal reception and transmission.
  • Test and Measurement Equipment: Found in signal generators, spectrum analyzers, and oscilloscopes for accurate signal amplification.

Features:

  • Wideband Operation: Supports a broad range of frequencies, ensuring compatibility with diverse communication standards.
  • High Gain: Provides substantial signal amplification, improving sensitivity and signal-to-noise ratio.
  • Low Noise Figure: Minimizes noise contribution, preserving signal integrity and clarity.
  • Compact Package: Typically available in small surface-mount packages (e.g., SOT-363), enabling integration into compact electronic devices.
  • Stable Performance: Designed for consistent and reliable operation over a wide range of temperature and voltage conditions.

Benefits:

  • Improved Signal Reception: Enhances the sensitivity of receivers, enabling the detection of weak signals.
  • Increased Transmission Range: Boosts signal strength in transmitters, extending the coverage area.
  • Enhanced Signal Quality: Reduces noise and distortion, resulting in clearer and more reliable communication.
  • Simplified System Design: Streamlines the design process by providing a compact and easy-to-use amplification solution.
  • Cost-Effective Solution: Offers a balance of performance and affordability, making it suitable for a wide range of applications.

Additional Details:

The UPC3237TK-E2 typically operates from a single supply voltage (e.g., 3V to 5V). It's crucial to consult the datasheet for specific electrical characteristics, such as gain, noise figure, bandwidth, and power consumption. Proper impedance matching and biasing are essential for optimal performance. The device is often used with external matching networks to achieve the desired gain and bandwidth characteristics. The E2 suffix usually indicates specific packing and RoHS compliance. Renesas is a well-regarded manufacturer, known for producing high-quality electronic components.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5396 $61.5840
95+ $1.2636 $120.0420
145+ $1.2231 $177.3495
200+ $1.1839 $236.7800
255+ $1.1446 $291.8730
340+ $1.0268 $349.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess