EN
  • EN
  • DE

UPC78L07T-E1-AZ

Part No UPC78L07T-E1-AZ
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 7V 0.07A 4-Pin(3+Tab) SOT-89 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1102584-UPC78L07T-E1-AZ
Categories PMIC - Voltage Regulators - Linear
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC78L07T-E1-AZ CAD Model

Description

The UPC78L07T-E1-AZ is a three-terminal positive voltage regulator manufactured by Renesas Electronics America. This low-current regulator is designed to provide a fixed 7V output voltage with good accuracy and stability. It is typically used in applications where a low current, regulated voltage is needed, such as in small electronic devices or as a reference voltage source.

Applications

  • Low-Current Power Supplies: Used in applications requiring a regulated 7V supply at low current.
  • Reference Voltage Source: Provides a stable 7V reference voltage for various circuits.
  • Portable Devices: Suitable for use in battery-powered devices where low power consumption is critical.
  • Microcontroller Power: Powers microcontrollers and related circuitry.
  • Sensor Power: Provides regulated power for sensors and transducers.

Features

  • Fixed 7V Output: Provides a stable and accurate 7V output voltage.
  • Low Output Current: Designed for low-current applications (typically up to 100mA).
  • Three-Terminal Design: Simple three-terminal configuration for easy integration.
  • Internal Current Limiting: Includes internal current limiting to protect against overloads.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.

Benefits

  • Stable Voltage Supply: Ensures a consistent and reliable power supply for low-current applications.
  • Simplified Circuit Design: Easy to integrate into existing circuits, streamlining the design process.
  • Protection Against Overload: Internal current limiting protects against overload conditions.
  • Low Power Consumption: Ideal for battery-powered and energy-sensitive applications.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation at low currents.

Additional Details

The UPC78L07T-E1-AZ typically requires a minimum input voltage of around 9V to maintain a stable 7V output. The maximum input voltage is generally around 30V. This regulator is commonly available in a TO-92 package. The datasheet should be consulted for accurate specifications, thermal derating information, and recommended application circuits. Since it's a low current regulator, heat sinking is usually not required, but proper thermal management should still be considered based on the application environment.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess