The UPD63200GS-E2 is a high-performance, low-power LCD controller/driver manufactured by Renesas Electronics America. It is designed for driving small to medium-sized LCD panels in a variety of applications. This integrated circuit combines the functions of an LCD controller, display RAM, and LCD driver, simplifying system design and reducing component count. It offers flexible display options and supports various display modes, making it suitable for diverse LCD applications.
Applications:
- Mobile Phones
- Portable Gaming Devices
- Handheld Medical Devices
- Wearable Technology (Smartwatches, Fitness Trackers)
- Industrial Control Panels
Features:
- Integrated LCD Controller and Driver
- Built-in Display RAM
- Low Power Consumption
- Flexible Display Modes (e.g., monochrome, grayscale, color)
- Serial Interface for Communication
- Adjustable Contrast Control
- Various Power Saving Modes
Benefits:
- Simplified System Design: The integrated controller, RAM, and driver reduce the number of external components required.
- Reduced Power Consumption: Low-power operation extends battery life in portable devices.
- Improved Display Quality: Adjustable contrast and flexible display modes allow for optimized image clarity.
- Cost-Effective Solution: Integration lowers the overall system cost.
- Compact Size: Suitable for space-constrained applications.
Additional Details:
The UPD63200GS-E2 typically uses a serial interface (e.g., SPI or I2C) for communication with a host microcontroller. It supports a range of LCD panel resolutions. Specific power consumption figures and display resolution capabilities vary depending on the specific configuration and operating conditions. Refer to the Renesas datasheet for complete and precise specifications.