EN
  • EN
  • DE

UPD65346F1-Y01-HN3-A

Part No UPD65346F1-Y01-HN3-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 392994-UPD65346F1-Y01-HN3-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD65346F1-Y01-HN3-A CAD Model

Description

The UPD65346F1-Y01-HN3-A is a display driver manufactured by Renesas Electronics America. While specific details on this exact model are difficult to source, the UPD6534 series are generally designed for driving LCD panels in various applications. Given that it's a Renesas product, it is engineered for reliability and performance.

Considering its function as a display driver, it is safe to assume that this IC handles complex tasks such as accepting video data, processing it, and outputting the appropriate signals to control the individual pixels on an LCD screen. It is essential for producing clear and stable images on displays.

Applications:

  • Automotive Display Systems: Used in car navigation systems, dashboard displays, and infotainment screens.
  • Industrial Control Panels: Implemented in HMIs (Human Machine Interfaces) for industrial equipment.
  • Consumer Electronics: Found in portable media players, digital cameras, and handheld gaming devices.
  • Medical Devices: Employed in medical imaging displays and patient monitoring equipment.

Features:

  • LCD Driver: Drives various types of LCD panels, including TFT, STN, and CSTN.
  • Integrated Memory: Contains on-chip memory for frame buffering.
  • Multiple Interfaces: Supports a variety of input interfaces, such as RGB, SPI, and MIPI.
  • Power Management: Incorporates power-saving modes to extend battery life in portable devices.
  • Gamma Correction: Provides gamma correction capabilities to optimize image quality.

Benefits:

  • Enhanced Display Performance: Provides crisp and clear images on LCD screens.
  • Reduced System Complexity: Integrates multiple functions into a single chip, simplifying system design.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Improved Reliability: Offers robust performance in harsh environments.
  • Cost-Effective Solution: Provides a cost-effective solution for driving LCD panels.

Technical Specifications (General for UPD6534 Series):

While the precise specifications for UPD65346F1-Y01-HN3-A are not readily available, common features of this series include:

  • Supply Voltage: Typically 2.5V to 3.3V
  • Operating Temperature: -30°C to +85°C
  • Interface: RGB, SPI, MIPI
  • Resolution Support: Varies depending on the specific model.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess