EN
  • EN
  • DE

UPD70F3210HYGK-9EU-A

Part No UPD70F3210HYGK-9EU-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 32-bit Microcontrollers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026035-UPD70F3210HYGK-9EU-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3210HYGK-9EU-A CAD Model

Description

The UPD70F3210HYGK-9EU-A is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the V850 family. These microcontrollers are known for their high performance and efficiency, making them suitable for a wide range of embedded applications. It integrates a CPU core, memory, and various peripheral functions to enable efficient system control and data processing.

Applications:

  • Automotive control systems (e.g., engine control, body control)
  • Industrial automation
  • Motor control
  • Power management
  • Consumer electronics
  • Networking equipment

Features:

  • 32-bit V850 CPU core
  • Flash memory for program storage
  • SRAM for data storage
  • Timers and counters
  • Serial communication interfaces (e.g., UART, SPI, I2C)
  • Analog-to-digital converter (ADC)
  • Digital-to-analog converter (DAC)
  • CAN (Controller Area Network) interface
  • DMA (Direct Memory Access) controller

Benefits:

  • High performance for demanding applications
  • Flexible memory configuration
  • Versatile peripheral set
  • Efficient power management
  • Easy to program and debug
  • Real-time control capabilities

The UPD70F3210HYGK-9EU-A MCU is specifically designed for applications that require high processing power and efficient resource utilization. The 32-bit V850 CPU core provides ample computational performance for complex algorithms and real-time tasks. The on-chip Flash memory and SRAM allow for flexible memory allocation and efficient data storage. The timers and counters enable precise timing control, which is crucial in many embedded systems. The serial communication interfaces facilitate communication with other devices and systems. The ADC and DAC enable the MCU to interface with analog sensors and actuators. The CAN interface allows for communication in automotive and industrial networks. The DMA controller allows for high-speed data transfers without CPU intervention.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess