EN
  • EN
  • DE

UPD70F3611M1GBA-GAH-AX

Part No UPD70F3611M1GBA-GAH-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 32-bit Microcontrollers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102958-UPD70F3611M1GBA-GAH-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3611M1GBA-GAH-AX CAD Model

Description

The UPD70F3611M1GBA-GAH-AX is a microcontroller unit (MCU) from Renesas Electronics America, likely part of their high-performance microcontroller families. These MCUs are designed for embedded systems requiring significant processing power, memory, and a wide array of peripherals. Given the 'UPD70F36' prefix, it is likely part of a larger family with varying memory sizes and feature sets. It probably utilizes a Renesas-proprietary CPU core or an ARM Cortex-M core.

Applications

  • Industrial Control Systems: Used in PLCs, motor drives, and other automation equipment where real-time processing is critical.
  • Automotive Applications: Employed in body control modules (BCMs), instrument clusters, and other automotive electronics systems.
  • Consumer Electronics: Found in high-end appliances, audio/video equipment, and other consumer devices.
  • Medical Devices: Used in diagnostic equipment, patient monitoring systems, and other medical applications.

Features

  • High-Performance CPU Core: Provides substantial processing power for complex algorithms and real-time control.
  • Integrated Flash Memory: Offers ample storage for program code and data.
  • On-Chip RAM: Enables fast data access and manipulation.
  • Rich Peripheral Set: Includes timers, UARTs, SPI, I2C, ADC, DAC, and other interfaces for communication and control.
  • Low-Power Modes: Reduces power consumption in battery-powered applications.

Benefits

  • Improved System Performance: Enables faster execution of complex tasks.
  • Reduced System Cost: Integrates multiple functions into a single chip.
  • Enhanced System Reliability: Provides robust operation in demanding environments.
  • Simplified System Design: Reduces the number of external components required.
  • Faster Time to Market: Supported by comprehensive development tools and software libraries.

To get a more detailed understanding of the specific features, memory sizes, and clock speeds, a deeper dive into the Renesas product documentation for the UPD70F36 series is necessary.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess