EN
  • EN
  • DE

UPD70F3614M1GBA-GAH-AX

Part No UPD70F3614M1GBA-GAH-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description MCU 16-bit ARM Cortex M0+ RISC 256KB FRAM 3.3V 64-Pin LQFP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102962-UPD70F3614M1GBA-GAH-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3614M1GBA-GAH-AX CAD Model

Description

The UPD70F3614M1GBA-GAH-AX is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the UPD70F36 family of MCUs, designed for embedded systems requiring robust processing capabilities and versatile peripheral options. The UPD70F36 family generally offers a blend of performance, memory capacity, and peripheral features suitable for a variety of applications. The specific suffix 'M1GBA-GAH-AX' distinguishes this particular model in terms of memory size, package, temperature grade, or other specific characteristics within the family.

Applications

  • Industrial Control: Suitable for use in PLCs, motor controllers, and industrial automation equipment.
  • Automotive Systems: Can be used in automotive body control modules (BCMs), sensor interfaces, and other automotive applications.
  • Consumer Electronics: Found in various consumer devices, including appliances, audio/video equipment, and smart home devices.
  • Medical Equipment: Employed in medical devices such as patient monitoring systems and diagnostic tools.

Features

  • Powerful CPU Core: Offers efficient processing for demanding tasks.
  • Integrated Flash Memory: Provides non-volatile storage for program code and data.
  • On-Chip RAM: Enables fast data access and manipulation.
  • Comprehensive Peripheral Set: Includes timers, UARTs, SPI, I2C, ADC, DAC, CAN, and other interfaces for communication and control.
  • Low-Power Modes: Reduces power consumption for energy-efficient operation.

Benefits

  • High Performance: Provides the processing power needed for complex tasks.
  • Cost-Effective Solution: Integrates multiple functions into a single chip.
  • Robust and Reliable: Designed for operation in harsh environments.
  • Simplified Design: Reduces the number of external components required.
  • Faster Development: Supported by comprehensive development tools and software libraries.

To determine the exact memory size, clock speed, peripheral details, and other specifications, further research into the Renesas product documentation for the UPD70F36 family is required. Specific part number details are necessary for complete characterization.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess