EN
  • EN
  • DE

UPD70F3925GMA-GAR-G

Part No UPD70F3925GMA-GAR-G
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 085140-UPD70F3925GMA-GAR-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3925GMA-GAR-G CAD Model

Description

The UPD70F3925GMA-GAR-G is a member of the Renesas Electronics America microcontroller family, designed for a wide range of embedded applications. This microcontroller offers a robust set of features, making it suitable for applications requiring precise control, data processing, and communication capabilities.

Applications:

  • Industrial automation systems: Used for controlling machinery, managing processes, and monitoring equipment performance.
  • Automotive applications: Employed in engine control units (ECUs), body control modules (BCMs), and other automotive electronic systems.
  • Consumer electronics: Integrated into appliances, home automation systems, and portable devices.
  • Medical devices: Utilized in medical monitoring equipment, diagnostic tools, and therapeutic devices.
  • Motor control applications: Implementing control algorithms for efficient and precise motor operation.

Features:

  • High-performance CPU core: Provides efficient processing capabilities for complex algorithms and real-time control tasks.
  • Integrated flash memory: Offers ample storage for program code and data, enabling complex application development.
  • SRAM: Provides fast access memory for critical data processing.
  • Extensive peripheral set: Includes timers, ADCs, DACs, and communication interfaces for versatile connectivity.
  • Communication interfaces: Supports UART, SPI, I2C, and CAN for seamless communication with external devices and networks.
  • Low-power operation: Designed for energy-efficient applications, extending battery life in portable devices.
  • Operating temperature range: Usually specified to allow for a wide range of environmental conditions.

Benefits:

  • Enhanced system performance: The high-performance CPU core and integrated peripherals enable efficient and responsive system operation.
  • Reduced system cost: Integrated flash memory and peripherals minimize the need for external components, lowering overall system cost.
  • Simplified development: Comprehensive development tools and software libraries facilitate rapid application development.
  • Increased system reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.
  • Flexible connectivity: Versatile communication interfaces enable seamless integration with a wide range of external devices and networks.

Additional Details:

Specific technical specifications, such as clock speed, memory size, and peripheral details, can be found in the Renesas product datasheet. This microcontroller is typically programmed using industry-standard development tools and supports various debugging interfaces. It is often available in a variety of package options.

You May Also Be Interested in

Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $1.9566
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2538 $98.5076
3+ $40.4135 $121.2405
5+ $39.1510 $195.7550
7+ $37.8875 $265.2125
8+ $36.6251 $293.0008
11+ $32.8367 $361.2037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess