EN
  • EN
  • DE

UPD780033AGK(A)-XXX-9ET-A

Part No UPD780033AGK(A)-XXX-9ET-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103102-UPD780033AGK(A)-XXX-9ET-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD780033AGK(A)-XXX-9ET-A CAD Model

Description

The UPD780033AGK(A)-XXX-9ET-A, manufactured by Renesas Electronics America, is a microcontroller belonging to the 78K0/Kx2 series. This microcontroller is designed for a range of embedded applications where low power consumption, integrated peripherals, and a compact form factor are essential.

Applications

  • Consumer Electronics: Used in remote controls, small kitchen appliances, and electronic toys.
  • Industrial Control: Found in simple motor control applications, sensor interfaces, and basic monitoring systems.
  • Automotive: Employed in auxiliary systems such as lighting control, power window control, and seat adjustment mechanisms.
  • Home Automation: Integrated into smart home devices like thermostats, lighting controllers, and security sensors.

Features

  • 8-bit CPU Core: Utilizes the 78K0 core, offering a balance of performance and code density.
  • On-Chip Memory: Includes both Flash memory for program storage and RAM for data manipulation, minimizing the need for external memory.
  • Timers/Counters: Equipped with multiple timers/counters for timing control, pulse generation, and event counting.
  • Serial Communication Interfaces: Features UART, CSI, and I2C interfaces for communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals from sensors to digital data.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices and controlling digital signals.
  • Low Power Modes: Supports various power-saving modes to minimize energy consumption in battery-powered applications.

Benefits

  • Reduced System Cost: Integration of essential peripherals minimizes the need for external components, lowering overall system cost.
  • Simplified Design: Comprehensive feature set and integrated memory simplify hardware and software design.
  • Low Power Consumption: Optimizes energy efficiency, extending battery life in portable devices and reducing power consumption in stationary applications.
  • Enhanced Reliability: Robust design and built-in error correction mechanisms ensure stable and reliable operation.
  • Compact Size: Small package size allows for integration into space-constrained applications.

Additional Details

The specific designation 'XXX-9ET-A' likely refers to a particular configuration or packaging option. The microcontroller operates within a specific voltage range, typically between 2.7V and 5.5V, and has a defined temperature range for reliable operation. It is often available in a small outline package (SOP) or quad flat package (QFP) to facilitate surface mounting on printed circuit boards. The device can be programmed using standard microcontroller development tools, including compilers, debuggers, and programmers that support the Renesas 78K0 architecture.

You May Also Be Interested in

U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess