EN
  • EN
  • DE

UPD78F0034BGC8BSA

Part No UPD78F0034BGC8BSA
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 8-bit 78K 78K0 CISC 32KB Flash 2.5V/3.3V/5V 64-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Data Bus Width 8 b
Frequency 12 MHz
Height 1.45 mm
Interface UART
Length 14 mm
Max Frequency 12 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of ADC Channels 8
Number of Pins 64
Number of Programmable I/O 51
Number of Timers/Counters 2
Number of UART Channels 1
Operating Supply Voltage 5.5 V
Radiation Hardening No
RAM Size 1 kB
RoHS Compliant
Width 14 mm
Win Source Part Number 1220214-UPD78F0034BGC8BSA
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0034BGC8BSA CAD Model

Description

The UPD78F0034BGC8BSA is a member of the 78K0/Lx3 series of microcontrollers from Renesas Electronics. It is a low-power, 8-bit microcontroller designed for a wide range of embedded applications. This microcontroller is suitable for applications requiring a balance of processing power, low power consumption, and a rich set of peripherals.

Applications:

  • Consumer electronics: Remote controls, toys, and small appliances.
  • Industrial control: Motor control, sensor interfaces, and automation systems.
  • Automotive: Dashboard controls, lighting systems, and small engine management.
  • Medical devices: Portable health monitors and diagnostic equipment.
  • Smart home devices: Lighting control, security systems, and environmental sensors.

Features:

  • 8-bit CPU core: Provides sufficient processing power for many embedded applications.
  • 4KB flash memory: Stores program code and data.
  • 128 bytes of RAM: Provides working memory for data manipulation.
  • Multiple timers: Supports various timing and control functions.
  • Serial communication interfaces: UART, CSI, and I2C for communication with other devices.
  • Analog-to-digital converter (ADC): Enables interfacing with analog sensors.
  • Low-voltage operation: Minimizes power consumption.

Benefits:

  • Low power consumption: Extends battery life in portable devices.
  • Wide operating voltage range: Provides flexibility in power supply design.
  • Integrated peripherals: Reduces the need for external components, lowering system cost.
  • Easy programming: Supports standard programming tools and languages.
  • Small package size: Allows for integration into compact devices.

Technical Specifications: The UPD78F0034BGC8BSA operates at a frequency of 10 MHz. It supports a wide operating voltage range, typically from 1.8V to 5.5V. The package is an 8-pin SOP (Small Outline Package), suitable for surface mounting. The microcontroller includes a watchdog timer for reliable operation. The ADC has a resolution of 8 bits, allowing for accurate analog signal measurement. The serial interfaces support various baud rates and communication protocols. It also features programmable I/O ports for versatile interfacing with external devices. The CPU architecture is designed for efficient code execution, maximizing performance while minimizing power consumption. The on-chip debugging capabilities facilitate easy program development and testing. The flash memory is reprogrammable, allowing for firmware updates and customization.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess