EN
  • EN
  • DE

UPD78F0534AGB(S)-GAH-AX

Part No UPD78F0534AGB(S)-GAH-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996118-UPD78F0534AGB(S)-GAH-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0534AGB(S)-GAH-AX CAD Model

Description

The UPD78F0534AGB(S)-GAH-AX is a member of the 78K0/Lx3 series of microcontrollers from Renesas Electronics. It is a single-chip microcontroller targeted for various embedded applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications:

  • Consumer Electronics: Used in various consumer devices such as remote controls, appliances, and toys.
  • Industrial Control: Employed in industrial automation systems for controlling machinery and processes.
  • Motor Control: Implemented in motor control applications for precise control of motor speed and direction.
  • Security Systems: Used in security devices such as alarm systems and access control systems.
  • Healthcare Devices: Integrated into medical devices for monitoring and control functions.

Features:

  • 8-bit CPU Core: Based on the Renesas 78K0 CPU core.
  • On-Chip Flash Memory: Includes a certain amount of Flash memory for program storage (consult datasheet for size, typically 16KB-64KB).
  • On-Chip RAM: Includes a specific amount of RAM for data storage (consult datasheet for size, typically 512B-2KB).
  • Timers/Counters: Equipped with multiple timers and counters for timing and counting functions.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • A/D Converter: Integrated Analog-to-Digital Converter for analog signal acquisition.
  • I/O Ports: General-purpose Input/Output ports for interfacing with external devices.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable applications.

Benefits:

  • Versatile Microcontroller: Suitable for a wide range of applications due to its integrated peripherals and flexible architecture.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Low Power Operation: Reduces power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Easy Development: Supported by a comprehensive suite of development tools, including compilers and debuggers.

Additional Details:

The UPD78F0534AGB(S)-GAH-AX typically comes in a QFP (Quad Flat Package) or similar surface mount package. The operating voltage is generally 3.3V or 5V. The device's datasheet contains detailed information on electrical characteristics, pin assignments, and programming specifications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess