EN
  • EN
  • DE

UPD78F0536AGKA-GAJ-G

Part No UPD78F0536AGKA-GAJ-G
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description MCU 16-bit MSP430 MSP430 RISC 96KB Flash 2.5V/3.3V 64-Pin VQFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103233-UPD78F0536AGKA-GAJ-G
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0536AGKA-GAJ-G CAD Model

Description

The UPD78F0536AGKA-GAJ-G is a microcontroller manufactured by Renesas Electronics America, belonging to the 78K0/Lx3 series. These microcontrollers are characterized by their low power consumption and integrated peripheral functions, making them suitable for a broad spectrum of embedded applications.

Applications

  • Remote Controls: For TVs, air conditioners, and other electronic devices.
  • Small Appliances: Such as coffee makers, toasters, and blenders.
  • Toys and Games: Control and interface for electronic toys and handheld games.
  • Lighting Control: Dimming and switching circuits for LED and incandescent lighting.

Features

  • CPU Core: Utilizes the 78K0 core, optimized for efficient instruction execution.
  • Memory: Incorporates on-chip Flash memory for program storage. The specific memory size can vary, often ranging from 16KB to 32KB for similar devices. Also includes on-chip RAM for data storage.
  • I/O Ports: Features multiple general-purpose input/output (GPIO) pins for flexible interfacing with external devices and sensors.
  • Timers: Includes multiple timers/counters for various timing and counting operations, as well as PWM signal generation.
  • Serial Communication: Equipped with UART and SPI interfaces for serial communication with other microcontrollers and peripheral devices.
  • A/D Converter: Features an Analog-to-Digital Converter (ADC) to convert analog signals from sensors into digital data.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications requiring extended battery life.
  • Interrupt Controller: Supports multiple interrupt sources, enabling real-time response to external events and signals.

Benefits

  • Cost-Effectiveness: Integrated peripherals minimize the need for external components, reducing overall system cost.
  • Extended Battery Life: Low power consumption maximizes battery life in portable and battery-operated devices.
  • Versatility: Suitable for a wide range of applications due to its flexible architecture and integrated peripherals.
  • Simplified Development: Supported by development tools and comprehensive documentation, facilitating easier software development.
  • Compact Size: Available in small form factor packages, enabling integration into space-constrained applications.

Additional Details

The UPD78F0536AGKA-GAJ-G typically operates with a supply voltage range of 1.8V to 5.5V. It is commonly available in package options such as QFP (Quad Flat Package) and LQFP (Low Profile Quad Flat Package). The operating temperature range usually spans from -40°C to +85°C. Programming is typically performed via a dedicated programming interface, using a Renesas programmer. Consult the device datasheet for detailed electrical characteristics, timing diagrams, and pinout information.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess