EN
  • EN
  • DE

UPD78F0818AGK(A)-V02-GAJ-X2-AX

Part No UPD78F0818AGK(A)-V02-GAJ-X2-AX
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103247-UPD78F0818AGK(A)-V02-GAJ-X2-AX
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0818AGK(A)-V02-GAJ-X2-AX CAD Model

Description

The UPD78F0818AGK(A)-V02-GAJ-X2-AX is a microcontroller manufactured by Renesas Electronics America. It is part of the 78K0/Lx3 series, known for its low power consumption and integrated peripherals, making it suitable for a wide array of embedded applications.

Applications

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control Systems: Sensor monitoring, simple motor control, and data acquisition.
  • Security Systems: Entry-level security devices, alarm systems, and access control units.
  • Medical Devices: Portable medical instruments, health monitoring devices.

Features

  • CPU Core: Employs the 78K0 core, designed for efficient instruction execution.
  • Memory: On-chip Flash memory for program storage; the specific memory size can vary, but devices in this series often have 16KB to 64KB options. Includes on-chip RAM for data storage.
  • I/O Ports: Offers general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Timers: Features timers and counters for precise timing control and PWM signal generation.
  • Serial Communication: Equipped with UART and SPI interfaces for serial communication with other microcontrollers and devices.
  • A/D Converter: Includes an Analog-to-Digital Converter (ADC) to convert analog signals to digital data.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Interrupt Controller: Supports multiple interrupt sources, enabling real-time response to external events and signals.

Benefits

  • Cost-Effectiveness: Integrated peripherals reduce the need for external components, decreasing overall system costs.
  • Extended Battery Life: Low power consumption enables longer battery life in portable devices.
  • Versatile Application: Its flexible architecture and variety of integrated peripherals make it appropriate for many different applications.
  • Simplified Development: Comprehensive development tools and documentation are available to aid in software development.
  • Compact Size: Available in a variety of package options, enabling integration into space-constrained applications.

Additional Details

The UPD78F0818AGK(A)-V02-GAJ-X2-AX typically operates within a supply voltage range of 1.8V to 5.5V. It is available in various package options, including QFP (Quad Flat Package) and LQFP (Low-profile Quad Flat Package). The operating temperature range generally spans from -40°C to +85°C. Programming is performed via a dedicated programming interface, utilizing a Renesas programmer. Consult the device datasheet for detailed electrical characteristics, timing diagrams, and pinout information.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess