EN
  • EN
  • DE

UPD78F1146AF1(R)-AN1-A

Part No UPD78F1146AF1(R)-AN1-A
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405949-UPD78F1146AF1(R)-AN1-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1146AF1(R)-AN1-A CAD Model

Description

The UPD78F1146AF1(R)-AN1-A is a microcontroller manufactured by Renesas Electronics America, belonging to the 78K0/Fx2 series. This microcontroller is designed for embedded applications where efficient processing, low power consumption, and versatile peripheral functions are required. It integrates a central processing unit (CPU), memory (Flash and RAM), and a comprehensive set of peripherals to facilitate communication and control within the embedded system.

Applications

  • Small Appliances: Control and monitoring of kitchen appliances, washing machines, and other household devices.
  • Industrial Automation: Process control, sensor data acquisition, and motor control in industrial environments.
  • Consumer Electronics: Remote controllers, audio devices, and other consumer products requiring embedded intelligence.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Security Systems: Intrusion detection, access control, and surveillance applications.

Features

  • 78K0 CPU Core: An 8-bit CPU core providing efficient instruction execution.
  • On-Chip Flash Memory: Non-volatile memory for storing program code and data.
  • SRAM: Static random-access memory for temporary data storage during program execution.
  • Timers/Counters: Multiple programmable timers and counters for timing control and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial data communication with external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Interrupt Controller: Flexible interrupt management for handling asynchronous events.
  • General-Purpose I/O (GPIO) Ports: Configurable I/O pins for interfacing with external hardware.

Benefits

  • Reduced System Cost: Integration of multiple functions on a single chip reduces the need for external components.
  • Low Power Consumption: Energy-efficient design for prolonged battery life in portable applications.
  • Enhanced System Reliability: Fewer external components lead to increased system reliability.
  • Simplified Development: Comprehensive development tools and support from Renesas facilitate rapid product development.
  • Flexibility: Configurable peripherals and memory options allow for adaptation to a wide range of applications.

Additional Details

Detailed specifications, including memory sizes, clock speed, and operating voltage range, are available in the Renesas datasheet for the UPD78F1146AF1(R)-AN1-A. The microcontroller is typically offered in various package options, such as QFP and LQFP. The on-chip debugger allows for easy program testing and debugging. Power management features include low-power sleep modes to minimize current consumption when the microcontroller is idle. The device is supported by Renesas' e2 studio integrated development environment (IDE), which provides a comprehensive suite of tools for code development, compilation, and debugging. Specific interrupt vectors and register maps are detailed in the device's hardware manual.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess