EN
  • EN
  • DE

UPD78F1823GKA2-GAK-G

Part No UPD78F1823GKA2-GAK-G
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 16-bit Low-power Microcontrollers for Automotive Body Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055028-UPD78F1823GKA2-GAK-G
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F1823GKA2-GAK-G CAD Model

Description

The UPD78F1823GKA2-GAK-G is a microcontroller manufactured by Renesas Electronics. It belongs to the 78K0R/Fx3 series, known for its compact size and efficient performance. This microcontroller is designed for embedded control applications where low power consumption and a small footprint are critical.

Applications

  • Consumer Electronics: Small appliances, remote controls, and personal care devices.
  • Industrial Control: Sensor interfaces, motor control, and automation systems.
  • Automotive: Subsystems in automotive applications, such as lighting control and body electronics.
  • Medical Devices: Portable medical instruments and monitoring equipment.

Features

  • CPU Core: 78K0R CPU core for efficient processing.
  • Memory: Includes Flash memory for program storage and RAM for data manipulation. The specific memory sizes vary depending on the configuration.
  • Timers: Multiple timers with various operating modes, suitable for PWM generation, event counting, and time measurement.
  • Serial Communication: UART (Universal Asynchronous Receiver/Transmitter) for serial data communication.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices and sensors.
  • A/D Converter: Analog-to-digital converter for converting analog signals into digital data.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits

  • Energy Efficiency: Optimized for extended battery life in portable devices.
  • Versatile Integration: Integrates seamlessly into various control applications.
  • Reduced Component Count: Integrated peripherals minimize the need for external components.
  • High Reliability: Manufactured to high reliability standards.
  • Cost-Effective Solution: Delivers performance at a competitive price point.

Additional Details

The UPD78F1823GKA2-GAK-G is designed to operate within a specified voltage and temperature range. Detailed electrical characteristics, like current consumption and input/output voltage levels, are available in the datasheet. The package is typically a small form factor, suitable for space-constrained applications. Programming involves using a dedicated programmer and development tools from Renesas or third-party providers. Specific interrupt vectors and register mapping are thoroughly documented in the user manual.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess