EN
  • EN
  • DE

UPD78F4938AGF-3BA-A

Part No UPD78F4938AGF-3BA-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103298-UPD78F4938AGF-3BA-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F4938AGF-3BA-A CAD Model

Description

The UPD78F4938AGF-3BA-A is a microcontroller from Renesas Electronics America, belonging to the 78K0/Lx3 series. These microcontrollers are known for their integrated peripherals, low-power operation, and compact design, which makes them suitable for a broad range of embedded applications, particularly those with space and power constraints.

Applications:

  • Consumer Electronics: Used extensively in remote controls, small appliances, and various portable consumer devices.
  • Industrial Control: Suitable for sensor interfaces, motor control, and basic industrial automation tasks.
  • Automotive Subsystems: Integrated into low-end body control functions and dashboard indicators.
  • Medical Devices: Employed in portable medical equipment and monitoring devices.
  • IoT (Internet of Things) Devices: Utilized in smart sensors and connected devices where power efficiency is crucial.

Features:

  • Low Power Consumption: Optimized for energy-efficient operation to maximize battery life in portable applications.
  • Integrated Peripherals: Includes timers, UART, SPI, I2C, and ADC, minimizing the need for external components and simplifying system design.
  • 78K0 Core: Based on the NEC 78K0 core, providing efficient instruction execution for real-time control applications.
  • Flash Memory: Embedded flash memory for program storage and convenient updates.
  • RAM: On-chip RAM for data storage and temporary variables.
  • Operating Voltage Range: Compatible with a wide range of operating voltages.
  • Operating Temperature Range: Designed for reliable operation across industrial temperature ranges.
  • Compact Package Options: Available in small package options, making it suitable for space-constrained designs.

Benefits:

  • Reduced System Cost: The integration of peripherals reduces the need for external components, lowering overall system costs.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Integrated peripherals simplify system design and reduce the required board space.
  • Real-Time Performance: The 78K0 core delivers sufficient performance for real-time control tasks.
  • Robust Reliability: Designed for reliable operation in demanding environments.
  • Streamlined Development: Supported by comprehensive development tools and resources.

Additional Details:

The UPD78F4938AGF-3BA-A is a versatile microcontroller ideally suited for embedded systems that require a balance of performance, low power consumption, and cost-effectiveness. Specific technical details, such as clock speed, memory size, and I/O pin count, can be found in the Renesas Electronics America product datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess